location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 27 inch QHD 165Hz Gaming Monitor - 27qz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 27 inch QHD 165Hz Gaming Monitor - OMEN 27qz
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK2B3AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701249337 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2025 13:41:24
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 27 inch QHD 165Hz Gaming Monitor - 27qz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LCD IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 165 Hz 1 ms 400 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - F 26 kWh 40 W
More>>>
QHD Resolution

See your games in the captivating definition and sharp details of 3.7 million pixels. 2560 x 1440 Quad HD resolution transforms your content for a remarkable entertainment experience on this 27" diagonal monitor.[1]

165 Hz Refresh Rate

For crisp action and responsive game development, this fast refresh rate practically removes all artifacting and motion blurring.[2]

HDR

Create new worlds in stunning contrast with HDR. With peak brightness of 400 nits, experience your games as gamers will with brighter whites, deeper blacks, and richer colors.[2]

More Colors to Play With

Get deeper hues and a wide array of colors with 99% sRGB and 95% DCI-P3 for precisely recreated colors so lifelike your players will get lost in your gameplay.[2]

1ms GTG Response Time with Overdrive

How fast your pixels can react to changing frames is critical for fast-paced gaming, and a 1ms GTG response time with Overdrive ensures even the most action-packed moments are fluid, crisp, and free of motion blur.[2]

AMD FreeSync™ Technology

Every gamer deserves perfectly smooth gameplay and peak performance. Game confidently with a high refresh rate, low framerate compensation, and low latency. AMD FreeSync™ certified monitors are here.[3]

VESA Certified AdaptiveSync

VESA Certified AdaptiveSync guarantees higher refresh rates and low latency, optimized for gaming, plus a lab-certified max refresh rate so you know your display’s full potential.[8]

Plenty of ports

Test easily by connecting to your gaming and work PCs, console, and headset with two HDMI 2.0 ports, one DisplayPort™ 1.4, and one 3.5mm headphone jack.[5]

IPS Technology

No matter where you stand, IPS panel technology delivers clear, vivid images. IPS technology ensures image accuracy and consistency across ultrawide 178-degree viewing angles, so you can get lost in your gameplay and testing environment from any angle.

VESA Certified ClearMR 6000

Clear Motion Ratio (CMR), provides a clear numerical value based on the ratio of clear pixels to blurry pixels, which allows you to easily compare the amount of motion blur between VESA Certified ClearMR displays.[9]

Console Compatible

This gaming monitor underwent over 140 test cases to ensure it's compatible with your choice of console. Just connect the HDMI and get right to development and testing.

Fully adjustable stand

Make your desk just how you like it with the fully adjustable stand. Find comfort while you develop, test and game with tilt, pivot, and 100 mm height adjustments.

HP Eye Ease

Always-on, True Color, Low-Blue Light Filter. HP Eye Ease is an always-on, low-blue light filter that helps keep your eyes comfortable throughout the day by reducing blue light without impacting color accuracy or adding a yellow color shift.

Materials that Matter

Feel like you're making a difference in and out of your work with a purchase you feel good about. This display contains at least 85% post-consumer recycled plastics to help reduce the raw materials we use.[6]

Thoughtful Product Packaging

To reduce plastic in landfills, we use 100% recyclable packaging that meets recycling requirements, so it can stay out of the landfill when customers are finished with it.[10,11]

Mindful metals

That's why this monitor was engineered to contain at least 10% recycled metals.[7]

Effortless Joypad OSD Button

In the middle of game development and testing, it's never been easier to configure your display settings right from the monitor. Quickly navigate the on-screen menu with the joypad OSD button to adjust brightness, contrast ratio, and color.

Integrated Cable Management

Cord and wire pass-through located on the display stand reduces cord-clutter and helps keep your workspace clean and organized.

Vibrant, realistic visuals
Vibrant, realistic visuals

Test for an IRL experience with crisp visuals of QHD resolution[1] and a wide array of vibrant colors, hues, and shades with 99% sRGB and 95% DCI-P3 color gamut.[2] Make out details and shading with HDR and up to 400 nits of brightness.[2]

Fast, lag-free performance
Fast, lag-free performance

Frame by frame, experience and test without latency. To keep things smooth, this display delivers a fast 165 Hz refresh rate and 1ms response time to cut motion blur.[2] Eliminate screen tearing and lag thanks to AMD FreeSync™ technology.[3]

Tested for compatibility
Tested for compatibility

This gaming monitor is compatible with Z by HP workstations. It also endured over 140 tests[4] to ensure compatibility with consoles, which easily connect thanks to 2 HDMI ports and a display port, making switching between PC and console a breeze.[5]

Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
1 ms
Response time measurement type
GTG (Gray to Gray)
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
9800000:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Pixel pitch
0.00906 x 0.00906" (0.23 x 0.23 mm)
Pixel density
109 ppi
Horizontal scan range
30 - 255 kHz
Vertical scan range
60 - 165 Hz
Viewable size, horizontal
23.5" (59.7 cm)
Viewable size, vertical
13.2" (33.6 cm)
Display diagonal (metric)
27" (68.6 cm)
High Dynamic Range (HDR) supported
Yes
Haze rate
25%
Surface hardness
3H
Color depth
8 bit
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Detachable stand
Yes
Feet color
Black
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Ports & interfaces
Headphone connectivity
3.5 mm
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Adjustable height (max)
3.94" (10 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
F
Energy consumption (SDR) per 1000 hours *
26 kWh
Energy consumption (HDR) per 1000 hours *
63 kWh
Power consumption (typical) *
40 W
Power consumption (standby) *
0.5 W
Power consumption (max)
67 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
20 - 80%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Weight & dimensions
Width (with stand)
24.2" (613.6 mm)
Depth (with stand)
8.79" (223.3 mm)
Height (with stand)
20.6" (523.7 mm)
Weight (with stand)
16.3 lbs (7.41 kg)
Width (without stand)
24.2" (613.6 mm)
Depth (without stand)
2.06" (52.2 mm)
Height (without stand)
14.3" (364.3 mm)
Weight (without stand)
11.8 lbs (5.37 kg)
Packaging data
Package width
27.5" (699 mm)
Package depth
6.3" (160 mm)
Package height
17.6" (446 mm)
Package weight
22.9 lbs (10.4 kg)
Package type
Box
Packaging content
Cables included
AC, DisplayPort
Quick start guide
Yes
Other features
Country of origin
China
UNSPSC-code
43211902
Weight
16.3 lbs (7.41 kg)
Compliance certificates
CB, CE, EAC, Federal Communications Commission (FCC), Norma Oficial Mexicana (NOM), RoHS, UL, cTUVus
Country Distributor
United Kingdom 4 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)