location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 5 Pro 27 inch FHD Monitor - 527pf

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 5 Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 5 Pro 27 inch FHD Monitor - 527pf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B28F5UT
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2025 05:13:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (12.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Series 5 Pro 27 inch FHD Monitor - 527pf
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 120 Hz 5 ms 350 cd/m² 1500:1
  • - Flicker-free technology
  • - 13 kWh 22 W
More>>>
FHD Resolution

Focus on the finer details and enjoy sharp visuals and crystal clear images with the 1920 x 1080 FHD resolution on this 27" diagonal monitor.[1]

IPS Technology

No matter where you are or sit, IPS technology ensures image accuracy and consistency across wide 178-degrees horizontal and vertical viewing angles.[1]

120Hz Refresh Rate

With a 120Hz refresh rate this monitor is capable of crisp, clear details, while smoothly moving from frame to frame with a lightning-fast response.[1]

More Contrast

See the nuanced differences of color, shadow, and highlights thanks to the enhanced 1500:1 contrast ratio.

High Brightness

350 nits of brightness lets you see clearly. Enhance your visual performance for work or simply enjoying entertainment.[1]

100% sRGB Color Gamut

Enjoy highly accurate colors on screen with 100% sRGB. This HP monitor provides ideal color reproduction with minimal effort.[1]

Progressive White Balance

Work better with content that looks the same on both screens. Progressive White Balance is an HP technology that provides consistent white-point matching from screen-to-screen.[2]

Sleek Design, Clean Space

See and do more on your screen with a 3-sided borderless with micro-edge bezel design that maximizes your viewing area for a sleek design and virtually seamless dual-monitor setups.

More Ports. Easily Accessible

More ports means more capabilities. With HDMI 1.4, DisplayPort™ 1.2, USB-B (upstream), and 4 USB-A 3.2 ports, you can connect multiple devices. Easy rear-facing design makes connecting a breeze.[9]

Endless Adjustability

With 4-way adjustability you can customize pivot, tilt, height adjust, and swivel settings to fit you, your desk, and your needs.

Enhanced Visual Comfort

Protect your eyes with a monitor that meets the TUV Rheinland Eye Comfort 3.0 - 4 star criteria for enhanced visual comfort with HP Eye Ease, 120Hz refresh rate, and wide color coverage with 100% sRGB.[1,10]

Always-on, True Color, Hardware Low-Blue Light

HP Eye Ease is an always-on, hardware low-blue light that helps keep your eyes comfortable throughout the day by reducing blue light without impacting color accuracy or adding a yellow color shift.

Ergonomic Setup Guide

With world-class ergonomic practices at your fingertips, you have the knowledge to fine-tune your display's 4-way adjustability to achieve optimal comfort, all day, thanks to the step-by-step Ergonomic Setup Guide in HP Display Center.[6,11]

HP Display Center

Customize your display with easy, intuitive HP Display Center software.[6,11]

Remote Management Reimagined

HP Client Management Script Library (CMSL) makes remote manageability easy to use. This powerful solution works seamlessly with Intune/SCCM to manage your display fleet using PowerShell.[12]

Increased Energy Efficiency

HP is committed to helping protect our shared future by minimizing the energy our monitors consume to help reduce energy demand. This monitor is held to the highest energy saving standard with an ENERGY STAR rating and EPEAT Gold Registration.[13]

Work smarter, smoother, and more brilliantly

Accelerate your work on this 27" FHD monitor. Experience every detail and lightning-fast, smoother scrolling with 120Hz refresh rate[1]. See your work with more bright, vibrant, consistent colors with 100% sRGB[1] and HP Progressive White Balance[2].

Designed to inspire

Change the way you see your desk. See more of your display with the 3-sided borderless with micro-edge bezel design. To get even more done, pair this display with another HP Series 5 Pro 27" FHD monitor[3] and a dock[4] for the perfect dual display setup [5].

Designed and certified for all-day comfort

Feel your best all day. Find the optimal position with 4-way adjustability optimized by the step-by-step Ergonomic Setup Guide[6]. Keep your eyes comfortable with TUV Rheinland Eye Comfort 3.0 and HP Eye Ease.

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
Edge-Lit
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 720 x 400, 720 x 480, 720 x 576, 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1500:1
Maximum refresh rate *
120 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Pixel pitch
0.0123 x 0.0123" (0.311 x 0.311 mm)
Pixel density
82 ppi
Horizontal scan range
30 - 138 kHz
Vertical scan range
50 - 120 Hz
Viewable size, horizontal
23.5" (59.8 cm)
Viewable size, vertical
13.2" (33.6 cm)
Display diagonal (metric)
27" (68.6 cm)
Haze rate
25%
Surface hardness
3H
Colour gamut standard
sRGB
Color gamut
100%
sRGB coverage (typical)
100%
Display bezel technology
Micro-Edge
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Detachable stand
Yes
Feet color
Silver, Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Adjustable height (max)
5.91" (15 cm)
Pivot
Yes
Swiveling
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (HDR) *
C
Energy consumption (SDR) per 1000 hours *
13 kWh
Power consumption (typical) *
22 W
Power consumption (standby) *
0.5 W
Power consumption (max)
60 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
20 - 80%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Weight & dimensions
Width (with stand)
24.1" (611.7 mm)
Depth (with stand)
9.02" (229 mm)
Height (with stand)
21.4" (543.1 mm)
Weight (with stand)
13.4 lbs (6.1 kg)
Weight (without stand)
9.7 lbs (4.4 kg)
Packaging data
Package width
27.5" (699 mm)
Package depth
6.3" (160 mm)
Package height
17.6" (446 mm)
Package weight
19.8 lbs (9 kg)
Package type
Box
Packaging content
Cables included
AC, DisplayPort, HDMI, USB Type-A to USB Type-B
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China, Vietnam
UNSPSC-code
43211902
Weight
13.4 lbs (6.1 kg)
Compliance certificates
BIS, BSMI, CB, CCC, CE, EAC, Federal Communications Commission (FCC), KC, KCC, Norma Oficial Mexicana (NOM), PSE, RCM, UL, VCCI, WEEE
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)