location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 840 G9 All-in-One PC Intel® Core™ i7 i7-12700 23.8" 1920 x 1080 pixels 32 GB DDR5-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteOne 840 G9 All-in-One PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B56B6UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198990022703 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 12:42:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteOne 840 G9 All-in-One PC Intel® Core™ i7 i7-12700 23.8" 1920 x 1080 pixels 32 GB DDR5-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7 i7-12700 2.1 GHz Processor cores: 12
  • - 23.8" Full HD 1920 x 1080 IPS
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 4 MP
  • - 5.3
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

HP Sure Sense

Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[3]

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with the self-healing protection of HP Sure Run.

Quick and secure recovery to the latest image

Users can quickly and securely restore their machines to the latest image and IT can schedule reimaging for the entire fleet using only a network connection with optional HP Sure Recover.[8]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[9]

Speed up the basics of IT management

Deploy the HP Manageability Integration Kit to help speed up image creation and the management of hardware, BIOS, and security when managing devices through Microsoft Endpoint Manager.[10]

HP Auto Frame[5]

Bring your meetings to life powered by premium audio and video features.[4]

Powerful Intel processor[2]

Multitask with ease thanks the latest Intel processor[2], massive storage, and agile DDR5 memory.

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[6]

Help protect our shared future

At least 50 percent of all plastic used in this PC is post-consumer recycled plastic.[7]

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Display brightness
250 cd/m²
Panel type
IPS
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor model *
i7-12700
Processor cores
12
Processor threads
20
Processor boost frequency
4.9 GHz
Processor frequency *
2.1 GHz
Processor cache
28 MB
Processor cache type
L3
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory layout (slots x size)
2 x 16 GB
Memory form factor
DIMM/SO-DIMM
Camera
Total megapixels
4 MP
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth version
5.3
Other features
Display diagonal (metric)
23.8" (60.5 cm)
Infrared (IR) camera
Yes
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)