location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Tower 600 G9 Desktop PC Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM NVIDIA GeForce RTX 3050

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Tower 600 G9 Desktop PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B57J5UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198990037301 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 19:47:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Elite Tower 600 G9 Desktop PC Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM NVIDIA GeForce RTX 3050
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7 i7-13700 Processor cores: 16
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - NVIDIA GeForce RTX 3050 8 GB
  • - 5.2
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Powering your creativity

Power through creative applications using discrete graphics.

BIOS management over the network

HP Sure Admin, a modern BIOS management tool, eliminates the need for a password or BIOS configuration utility in the OS by creating a digital signature that allows IT administrators to securely manage BIOS settings over a network.[1]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[3]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.

Keep your PC’s security protections in place

Stop unwanted changes to security settings and help limit the spread of malware with HP Sure Run Gen5 which identifies, quarantines, and provides reporting on attackers trying to kill processes.

HP Sure Sense

Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.

Erase your drive

HP Secure Erase removes the contents of a hard drive for repurposing or reassignment.[4]

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[5]

Speed up the basics of IT management

Deploy the HP Manageability Integration Kit to help speed up image creation and the management of hardware, BIOS, and security when managing devices through Microsoft Endpoint Manager.[6]

Powerful Intel processor

Fast performance from the latest Intel processor[2], helps you quickly manage large projects.

Connect multiple displays

Keep up with all your workstreams with three native video port connections.

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[7]

Help protect our shared future

At least 60 percent of all plastic used in this PC is post-consumer recycled plastic.[6]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor model *
i7-13700
Processor cores
16
Processor threads
24
Processor boost frequency
5.2 GHz
Processor cache
30 MB
Processor cache type
L3
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory clock speed
4800 MHz
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3050
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth version
5.2
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)