location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14-ep2012wm Intel® N N150 Laptop 14" HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ep2012wm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5WX5UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198990153735 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 00:53:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 14-ep2012wm Intel® N N150 Laptop 14" HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Clamshell Blue
  • - Intel® N N150 Processor cores: 4
  • - 14" HD 1366 x 768 pixels
  • - 4 GB DDR4-SDRAM 3200 MHz 1 x 4 GB
  • - 512 GB SSD
  • - Intel Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 41 Wh 45 W
  • - Windows 11 Home in S mode
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[9]

Intel Core™ Processors
Intel Core™ Processors

Get enhanced performance and higher graphics with Intel Core™ Processors for improved multitasking. Affordability that lets you connect, learn, and play from anywhere.[1]

Intel UHD Graphics
Intel UHD Graphics

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel UHD graphics performance, you'll see the difference in everything you do.[10]

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[11]

Micro Edge display
Micro Edge display

By squeezing a larger screen into a smaller frame, this ultra-thin, barely visible bezel revolutionizes your display's appearance with a beautifully efficient design.

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

16:9 aspect ratio
16:9 aspect ratio

A 16:9 aspect ratio lets you see all of your game.

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[8]

EPEAT Gold registered
EPEAT Gold registered

EPEAT Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics.[12]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[13]

Effortlessly connected
Effortlessly connected

Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.4 wireless card.[14]

Dual speakers
Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

USB Type-C 5Gbps signaling data rate
USB Type-C 5Gbps signaling data rate

Plug in your external storage with this USB Type-C port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down.[15]

Full-sized keyboard
Full-sized keyboard

The full-sized keyboard allows you to work anywhere, with 1.5mm key travel for typing comfort and total productivity.

Microphone Mute
Microphone Mute

Enjoy greater peace of mind and the convenience of a dedicated microphone mute button that you can easily activate and know it’s on or off with an LED indicator light.

HP True Vision HD Camera
HP True Vision HD Camera

Video chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch.[16]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access.[17]

Your all-day, dependable device for productivity
Your all-day, dependable device for productivity

Face the day with a fast Intel Processor[1], ample storage, and Copilot hotkey[2] for instant AI assistance.

Big views and reliable connectivity
Big views and reliable connectivity

Enjoy all your content with 178-degree wide-viewing angles, 84% screen-to-body ratio[5] and reliable Wi-Fi.

Connect and collaborate on your terms
Connect and collaborate on your terms

Enjoy seamless video calls with dual-array mics, noise reduction technology and a camera with easy closure[6].

Built for a better tomorrow
Built for a better tomorrow

This PC is EPEAT Gold Registered[7], ENERGY STAR Certified[8] , and designed with recycled materials.

Design
Product type *
Laptop
Product color *
Blue
Form factor *
Clamshell
Market positioning
Everyday
Introduction year
2025
Display
Display diagonal *
14"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
14" (35.6 cm)
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® N
Processor model *
N150
Processor cores
4
Processor threads
4
Processor boost frequency
3.6 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Processor base power
6 W
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Audio
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller manufacturer
Realtek
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Numeric keypad *
No
Full-size keyboard
Yes
Keyboard colour name
river blue
Software
Operating system installed *
Windows 11 Home in S mode
Brand-specific features
HP Imagepad
Yes
HP front camera
HP TrueVision HD
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
41 Wh
Fast charging
Yes
Fast charging time (50%)
45 min
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width
12.7" (323.7 mm)
Depth
8.46" (215 mm)
Height (front)
0.705" (1.79 cm)
Height (rear)
1.28" (3.25 cm)
Weight *
3.11 lbs (1.41 kg)
Packaging data
Package width
2.72" (69 mm)
Package depth
19" (483 mm)
Package height
12" (305 mm)
Package weight
4.48 lbs (2.03 kg)
Country Distributor
United States 1 distributor(s)