


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[6]
Gaming, creating, AI. Do it all on Intel Core™ Ultra processors[7]
Reduce frustrating lag and image ghosting with a display that combines a 144 Hz refresh rate and a 1080p resolution for smooth, crisp gameplay.[4]
Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.
Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[8]
A 16:10 aspect ratio lets you see more of your content with less scrolling.
Enjoy a 62.5% sRGB display for clear color.
HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Built with the environment in mind, this product includes a percentage of ocean-bound plastic in the design.[9]
We're bringing a more thoughtful design to our keyboards by using post-consumer recycled plastic in the design.[10]
This product meets the criteria that require computers to operate efficiently to get ENERGY STAR certification.[11]
When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[12]
Enjoy faster speeds, improved performance, greater capacity and lower latencies than earlier iterations with Wi-Fi 6E and Bluetooth 5.3 wireless card.[13]
Video chat in vibrant clarity with Full HD resolution, even in low light, and make every conversation a face-to-face experience for a better way to stay in touch.[14]
Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.[15]
Protect your operating system with a free 30-day McAfee LiveSafe™ subscription.[16]
With high-speed data transfer, the 1 TB PCIe Gen4 NVMe M.2 SSD offers lightning fast speed and efficient storage.[17]
Take your audio experience to the next level with smart amplification technology giving you loud, clear and dynamic sound.
Immerse yourself in the sweet sounds of audio mixed and tuned by HyperX.
Game in peace anywhere with a device that's 12% quieter and 19% cooler gen-over-gen.
Get maximum possible FPS with OMEN AI and boost your power beyond its base limits with Unleashed Mode.
Get the best possible performance with next-gen NVIDIA 50 Series GPUs and Intel Core™ Ultra Processors [4,5].
Never miss a call or headshot with a high refresh rate display [4] and built-in FHD webcam [5].
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.