location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 2-in-1 Laptop 14-ek1105nr Intel® Core™ i5 i5-1335U 14" Full HD 16 GB DDR4-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion x360 2-in-1 Laptop 14-ek1105nr
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BD1R8UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198990884363 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Apr 2025 18:11:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion x360 2-in-1 Laptop 14-ek1105nr Intel® Core™ i5 i5-1335U 14" Full HD 16 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5 i5-1335U Processor cores: 10
  • - 14" Full HD 1920 x 1080 pixels IPS
  • - 16 GB DDR4-SDRAM 3200 MHz
  • - 5.3
  • - Lithium Polymer (LiPo) 43 Wh
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[3]

Extend beyond performance to let your PC do even more at once
Extend beyond performance to let your PC do even more at once

Offering more than just a performance score. 13th Gen Intel Core™ Processors advance real-world computing and deliver more ultra-efficient multi-tasking.[4]

Intel Iris Xᵉ graphics
Intel Iris Xᵉ graphics

Impressive performance for creating, gaming, and entertainment. A new level of graphics performance and crisp, stunning visuals – with the convenience of a thin & light laptop.[5]

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[6]

FHD IPS touchscreen
FHD IPS touchscreen

Always see your content at its best with 178° wide-viewing angles and a vibrant picture. And with touchscreen technology, you can control your PC right from the screen.[7]

Ocean-bound plastic
Ocean-bound plastic

Built with the environment in mind, our laptop design includes sustainable materials like ocean-bound plastic in the cover, bezel, and speaker enclosure.[8]

Keyboard keycaps contain post-consumer recycled plastic
Keyboard keycaps contain post-consumer recycled plastic

We're bringing a more sustainable design to our keyboards by using keycaps made with post-consumer recycled plastic.[9]

EPEAT Gold registered
EPEAT Gold registered

EPEAT Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics.[10]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[11]

Liberating battery life
Liberating battery life

Take on your day without worrying about recharging. With up to 9 hours of battery life, you can work, watch more, and spend more of your time totally untethered.[12]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[13]

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.

Connected Modern Standby

Stay up-to-date on your email, calendar notifications, and more—even when you’re not using your PC. Your PC stays connected for instant updates.

A truly powerful audio experience
A truly powerful audio experience

With HP Dual Speakers, HP Audio Boost, and custom tuning by the experts at B&O, you can experience rich, authentic audio. Let the sound move you.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

USB Type-C Power + Display + 10Gbps signaling rate
USB Type-C Power + Display + 10Gbps signaling rate

Power your device or connect to an external display from just one USB-C port with 10Gbps signaling rate. And it's reversible, so you never have to worry about plugging in upside down.[14]

HP Imagepad with multi-touch gesture
HP Imagepad with multi-touch gesture

This true multi-touch touchpad supports four finger gestures and lets you scroll, zoom, and navigate with a simple touch.

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access.[15]

Immersive entertainment anywhere, any way
Immersive entertainment anywhere, any way

Be entertained any way you choose with this PC’s 360-degree design, plus enjoy immersive sound with Audio by B&O.

Performance for all-day
Performance for all-day

Your laptop stays up and running with the combined power of an Intel Processor[1] and HP Network Booster.

Better for the planet by design
Better for the planet by design

Make a difference with a sustainable laptop crafted with ocean-bound and post-consumer recycled plastic[2].

Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
HD type
Full HD
Panel type
IPS
Display glass type
Edge to Edge Glass
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
14" (35.6 cm)
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor model *
i5-1335U
Processor cores
10
Processor threads
12
Processor boost frequency
4.6 GHz
Processor cache
12 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Camera
Front camera HD type
HD
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
WLAN controller manufacturer
Realtek
Bluetooth version
5.3
Ports & interfaces
Combo headphone/mic port
Yes
Keyboard
Keyboard colour name
Natural silver
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
43 Wh