location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Dragonfly 13.5 inch G4 Notebook PC 13.5" WUXGA+ 32 GB LPDDR5-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragonfly 13.5 inch G4 Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE4H2UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198990966243 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2025 00:12:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Dragonfly 13.5 inch G4 Notebook PC 13.5" WUXGA+ 32 GB LPDDR5-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 13.5" WUXGA+ 1920 x 1280 pixels IPS
  • - 32 GB LPDDR5-SDRAM 6400 MHz
  • - 5.3
  • - Lithium Polymer (LiPo) 45 Wh
More>>>
5MP, 88° field of view camera

Look your best and move freely in front of the 5MP, 88-degree field of view camera.

3:2 ratio 13.5-inch diagonal display

See more information on your display with less scrolling on the 3:2 ratio 13.5-inch diagonal display.

Exquisitely crafted and ultralight

The HP Elite Dragonfly provides mobility beyond expectation in an exquisitely crafted PC.

Help protect our shared future

PC enclosure contains 90 percent recycled magnesium by weight.[4]

Display
Display diagonal *
13.5"
Display resolution *
1920 x 1280 pixels
HD type
WUXGA+
Panel type
IPS
Anti-glare screen
Yes
Display brightness
1000 cd/m²
Display diagonal (metric)
13.5" (34.3 cm)
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6400 MHz
ECC
No
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Network
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth version
5.3
Keyboard
Keyboard special features
Étanche
Keyboard backlit
Yes
Input device model
HP Premium Keyboard
Brand-specific features
HP Sure View
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
45 Wh
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)