location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 Fury G5 Workstation Intel Xeon W 32 GB DDR5-SDRAM NVIDIA RTX A4500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 Fury G5 Workstation
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG5E9UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251080159 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2025 12:35:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z8 Fury G5 Workstation Intel Xeon W 32 GB DDR5-SDRAM NVIDIA RTX A4500
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Xeon W Processor cores: 16
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - NVIDIA RTX A4500 20 GB
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[8]

Intel Xeon W processor

Get optimized performance whether your professional application utilizes high core count or high frequency with the Intel Xeon W processor.[1]

Professional Grade Graphics

Tackle complex renderings, simulations and datasets with professional grade graphics.

Relentless power. Extraordinary expandability

Tackle the most complex workflows with up to a 60 core Intel Xeon W CPU[1], up to 4 high-end GPUs, 2TB DDR5 RAM, 120TB storage and 2,250W of power.[2] Easily expand as work evolves with tool-less access, 8 PCIe slots, and 4 front accessible NVMe bays[3].

Engineered to stay cool and quiet

Push desktop workstation performance without disruptive noise. Smart fan control keeps the system whisper-quiet by tuning fan speeds in real-time using over 20 temperature sensors. Precisely placed vents and ducts streamline airflow and heat removal.

Your AI powerhouse, in-house.

Accelerate AI development and inferencing with the Z8 Fury AI workstation with up to 4 NVIDIA RTX™ 6000 Ada Generation GPUs[4] delivering up to 5,828 AI TOPS for advanced AI. Process proprietary data securely on a local workstation for fast insights.

Designed with the planet in mind

At HP, we care about the impact our products have on our people, communities, and planet. That’s why Z8 Fury contains 40% recycled plastics,[5] 10% recycled metal, 80% sustainably sourced outer box packaging, and is EPEAT Gold Climate+ registered.[6,7]

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon W
Processor cores
16
Processor threads
32
Processor boost frequency
4.7 GHz
Processor cache type
L3
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory
Memory clock speed
4800 MHz
ECC
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX A4500
Discrete graphics card memory
20 GB
Discrete graphics memory type
GDDR6
Other features
Keyboard type
USB
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)