location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Tower G9 Workstation Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Tower G9 Workstation
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BJ8Y0UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251167898 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2025 10:53:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (10.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 Tower G9 Workstation Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i9 i9-14900K Processor cores: 24
  • - 64 GB DDR5-SDRAM 4800 MHz 2 x 32 GB
  • - 16 GB
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[4]

Intel Core™ i9 processor

Get high-end performance for intensive tasks like rendering and video editing with the Intel Core™ i9 processor.[5]

Smaller, Functional Design

The stunning new design features front and rear ledges, so you can easily move your system from location to location.

Tool-less Access

Evolve your work. Evolve your rig. With a tool-less sliding access cover, you can easily get into the the interior, and customize your Z to fit your needs.

Thermal Management

Innovatively designed to keep hardware components cool and quiet no matter how hard you push it. Have confidence to run your system at max load.

Unthrottled Performance

Z's industry-leading thermals keep the processor and graphics card cool, so they can run at max performance for extended periods of time.

Dust Filter

Help keep your system clean while sitting on the factory floor or machining environment with the front-access dust filter.[6]

Sanitizable

Designed to be wiped down using many commonly available household disinfecting and cleaning wipes using the HP cleaning guidelines.[7]

Your new benchmark for entry workstation power

Designed for zero throttling so you can render, simulate, and real-time ray trace without overheating or lags.

Built to expand. Power to grow

With room to expand and tool-less access, you can easily upgrade and add components as your needs evolve.

ISV Certified

Work with confidence knowing your PC is certified with leading software applications to ensure peak performance[3]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor model *
i9-14900K
Processor cores
24
Processor threads
32
Processor cache
36 MB
Processor cache type
L3
Memory
Internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 32 GB
Memory
Memory clock speed
4800 MHz
ECC
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR6
Network
WLAN controller manufacturer
Intel
Packaging content
Keyboard connectivity
Wired
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)