location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 Rack G5 Workstation w3-2423 32 GB DDR5-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 Rack G5 Workstation
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BJ9R6UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251163203 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 08:31:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 Rack G5 Workstation w3-2423 32 GB DDR5-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - w3-2423 Processor cores: 6
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 4 GB
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[3]

Intel Xeon W processor

Get optimized performance whether your professional application utilizes high core count or high frequency with the Intel Xeon W processor.[1]

Ultra Fast Memory Configurations

Accelerate your workflow and power through memory-intensive workloads with fast visualization, advanced visual effects, and rendering.

Expansion Slots

Support the highest performance workflows, today and beyond.

Power Supply

With dual power supply, you have power to stay up and running. Choose an aggregated option—combining two 675W power supplies—or a redundant option for critical workflows.

Workhorse Power. Compact 1U size

This 1U workstation packs impressive power for advanced VFX, 3D modeling, and rendering. Get an Intel Xeon W-series CPU,[1] support for entry or high-end graphics, and large memory configurations, all with room to upgrade and expand.

Upgrade and expand with ease

Invest in the technology you need now and expand as the compute demands of your workforce evolve. With an easily accessible, tool-less design, get access to add or swap components—like graphics, memory, and storage.

Accelerating advanced AI in-house

Accelerate AI development and inferencing with the Z4 Rack AI workstation, support for entry or high-end graphics delivering impressive AI TOPS for advanced AI. Achieve insights faster by securely handling data on your local workstation.

Designed with the planet in mind

At HP, we care about the impact our products have on our people, communities, and the planet. Z products are designed with sustainability at the forefront. So, you can take pride in choosing Z, knowing that you are helping protect our shared future.[2]

Processor
Processor manufacturer *
Intel
Processor model *
w3-2423
Processor cores
6
Processor threads
12
Processor boost frequency
4 GHz
Processor cache type
L3
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory
Memory layout (slots x size)
2 x 16 GB
Memory clock speed
4800 MHz
ECC
Yes
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)