location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 6940 Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 6940 Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8970A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780129412 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2021 02:40:49
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jul 2012
Product end of life date
Easy print sharing with built-in wired Ethernet

Built-in Ethernet networking—Easily share your printer on a small wired network of PCs and notebooks
Easy wired network setup—no need for additional hardware or software with built-in Ethernet
Plug the printer networking cable into a wireless router for wireless printing convenience
Easily print from your camera phone and PDA with optional Bluetooth wireless print adapter[3]

Breakthrough speed and print performance features

Greater productivity, less waiting with breakthrough speed up to 36 ppm black, up to 27 ppm color[13]
HP's high-capacity ink cartridges can save ink and money—ideal for higher-volume jobs
Work at peak efficiency with optional HP two-sided print accessory[2] and extra 250-sheet paper tray[2]
Media sensor detects paper type and automatically sets print quality to ensure optimal results
Smart, fast-access controls include Print cancel, Network configuration and Quiet print mode

Professional print quality, direct photo printing

Print laser-quality black and true-to-life photos with HP Vivera inks and optional 6-ink color[1]
Photos resist fading for years[4] and laser-quality text documents retain clarity for decades[5]
Edit your photos with HP Photosmart Premier software[6], easily share them with HP Photosmart Share[7]
Print professional-quality photos directly from PictBridge-enabled cameras via front USB port
Print documents that are water- and smudge-resistant with HP Vivera inks and HP advanced paper

Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 03:49:58
Uk has collected 10 expert reviews for HP Deskjet 6940 Printer inkjet printer and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-05-01 03:49:46
Product Code: C8970B#ABU The HP Deskjet 6940 is a cheap, business-like inkjet printer thats solid on mono printing and everyday colour print quality. Like most printer makers, HP likes to shoehorn its printers into clearly delineated slots - which...
Bottom line The HP Deskjet 6940 turns in a decent performance for the money, but there are far better printers out there. Rob Mead Lowest online price: ££82.80 Buy it now: click here...
50%
macworld.co.uk
Updated:
2013-05-01 03:49:48
Like most printer makers, HP likes to shoehorn its printers into clearly delineated slots – which is why you end up with Photosmarts for home users and Deskjets for small businesses. The Deskjet 6940 certainly looks businesslike with its brushed alumi...
Good Cheap yet business-like, good mono print quality, good every day colour print quality...
Bad Not the best for high-quality photo printing, banding and feathering issues with mono prints, limited functions, poor water resistance...
40%
expertreviews.co.uk
Updated:
2013-05-01 03:49:53
HPs DeskJet 6940 looks similar to the DeskJet 5940 in our Also consider... list on page 26. Both printers have an expensive-looking brushed metal trim, but the 6940 comes with a standard Ethernet interface. If you have a home or small office netw...
100%
pcadvisor.co.uk
Updated:
2013-05-01 03:49:54
With inkjet manufacturers jumping aboard the digital-camera bandwagon, theres a dearth of good all-round, office-friendly inkjets. HP has filled the gap with its Deskjet 6980 and 6940. These models are very similar, but the 6980 has extra Wi-Fi an...
Bottom line With these prices, neither printer is an impulse buy. However, theyre excellent for home and office use – particularly if you want them for text work and other Office applications. For the typical user, the 6940 is the safest bet. However, if you us...
80%
techworld.com
Updated:
2013-05-01 03:49:47
Like most printer makers, HP likes to shoehorn its printers into clearly delineated slots - which is why you end up with Photosmarts for home users and Deskjets such as the HP Deskjet 6940 for small businesses.The HP Deskjet 6940 certainly looks busin...
Bottom line The HP Deskjet 6940 turns in a decent performance for the money, but there are far better printers out there...
0%