location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet D1341 Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet D1341 Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9116A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780432529 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:45:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 04 Sep 2010
Product end of life date
Compact and simple—easy to set up, easy to use

Simple to set up and operate with user-friendly software and helpful print features
Ultra-compact design with an 80-sheet fold-up paper tray—print and store in small, convenient spaces
Start HP Photosmart Express or Essential by clicking on PC desktop icon to share, save and print photos
Easily organize, edit and enhance photos with HP Photosmart Essential Software

Reliability and quality for everything you print

Fast and efficient document printing up to 16 ppm black and 12 ppm color
Save time, paper and ink—with convenient, on-screen Print-cancel button
HP inkjet cartridges—designed for efficient ink usage so you can save ink and money
Easily select from five print modes—Fast Draft, Fast Normal, Normal, Best and Maximum dpi
Rely on HP—PC Magazine's Readers' Choice for service and reliability for 14 consecutive years.

Vibrant photos and laser-quality black text

Print laser-quality black text and vibrant photo-quality color documents
Easily print on a variety of paper types, including plain, inkjet, photo and more
Automatically remove red eye, enhance detail in dark areas of photos with HP Real Life technologies
Print beautiful 4 x 6 inch borderless[1] photos using HP 4 x 6 inch photo paper with tab