location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 3050 All-in-One Printer - J610a

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 3050 All-in-One Printer - J610a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH377A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631088876 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Feb 2013
Product end of life date
Go wireless—print from any room in your house.[1]

Print and share from multiple PCs in your home, using integrated wireless.[1]
Simply touch one button and you’ll be ready to print wirelessly.[2]
Cut the clutter—this compact, wireless all-in-one is designed to match your wireless lifestyle.

Easily Print, Scan and Copy at home.

Easily copy documents, monitor print jobs and manage ink supplies, directly from the all-in-one.
Use the HP Quick Forms button to get fun and useful templates—for calendars, games and more—without a PC.[3]
Produce high-quality documents with laser-quality text and vivid color graphics.
Get a better value for frequent printing when you choose high-capacity ink cartridges.[4]

Count on dependable performance and convenience.

Start right away with quick and easy installation, and print within a few seconds.
Spend less time waiting for prints – jobs finish in as little time as 19 seconds.
Rely on this all-in-one for dependable performance. It's tested to operate even in extreme conditions.
Get peace of mind with the one-year limited warranty.

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:39:11
Uk has collected 14 expert reviews for HP Deskjet 3050 All-in-One Print/Scan/Copy - J610a and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
reviewed.com
Updated:
2019-12-01 23:39:11
Meet the Deskjet 3050, an entry-level multifunction printer from HP. While it doesn't give pro-photo printers a run for their money, it certainly performs well for its price point. This is a printer that would do well in a dorm or next to a family compute...
Bottom line If you're looking for an affordable pickup of a printer that can perform the basic office functions and isn't terrible at printing photos, the Deskjet 3050 is certainly worth a look. With good color accuracy, and the ability to fulfill several office func...
0%
trustedreviews.com
Updated:
2019-12-01 23:39:11
It's unusual to see a price of £30 attached to an all-in-one printer, but HP's Deskjet 3050A attracts that low figure from at least one online source. Once the price has sunk in, the next question is ‘what do you get for that kind of money'? In this case...
Good Fast copies, Easy wireless setup, High quality draft print saves ink...
Bad Awkward cartridge loading, High consumable costs, External power supply...
Bottom line HP doesn't make outrageous claims for the speed of the Deskjet 3050A. The spec sheet states 5.5ppm for black print and 4.0ppm for colour. Our 5-page black text print gave 5.4ppm, which is very close to spec, but the longer, 20-page test gave 6.4ppm, which...
80%
expertreviews.co.uk
Updated:
2019-12-01 23:39:11
At this price, HP's Deskjet 3050A is one of the cheapest MFPs we've ever seen. Despite its budget leanings, it has integrated Wi-Fi, a square 5cm mono LCD screen, automatic print head alignment and support for HP's ePrint, which means you can send docu...
Bottom line HP's little Deskjet is cheap and cheerful - great for occasional home document printing, but not up to regular and intensive scanning or printing...
80%
itreviews.com
Updated:
2019-12-01 23:39:11
The Deskjet 3050 is a small-format, entry-level all-in-one intended for the home market. One step up from the cheaper DeskJet 1050, it includes a mono LCD display with three soft buttons beside it that are used to select the printer's menu options.Pap...
Bottom line This is a useful little all-in-one with a good feature set. It ticks most of the boxes, except arguably the most important one. Print quality, particularly of black text on plain paper, is below what HP printers normally produce - and even below that o...
0%
computeractive.co.uk
Updated:
2019-12-01 23:39:11
The HP Deskjet 3050 is one of HP's cheapest inkjet multi-function devices, which can print, copy and scan.Both it and the even cheaper Deskjet 1050 are intended primarily for home use, and the DeskJet 3050 has a 38mm black and white display.All cased i...
Good Single button wireless setup; intelligent use of screen; good colour fidelity in copies...
Bad Print quality is below HP's normal standard; slow colour prints; black and white screen...
Bottom line A cheap and cheerful printer-scanner, but quality is below HP's usual standards...
60%
trustedreviews.com
Updated:
2019-12-01 23:39:11
The Deskjet 1050 is the entry-level general-purpose all-in-one in HP's range, while the Deskjet 3050, reviewed here, is the next model up. It looks superficially like the cheaper machine, but is claimed to be faster and has a 38mm LCD like its single-func...
Good Straightforward WPS wireless setup support, Easy, two-cartridge maintenance, Fast colour copies...
Bad Below average plain paper print quality, Tri-colour cartridge can be wasteful, External power supply...
Bottom line Strangely, HP rates this all-in-one at 20ppm and 16ppm in draft mode, noticeably faster than the DeskJet 1050, while the normal mode speeds are identical between the two. Under test, draft mode on the DeskJet 1050 was quicker, returning a speed of 7.9ppm...
60%
etechreviews.com
Updated:
2019-12-01 23:39:11
HP Deskjet 3050A e-all-in-one is an all in one multifunction printer that offers refreshing design, wireless web connectivity, which allows you to print in cloud with HP ePrint technology, and is designed for providing dependable performance. It is an...
0%