location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 3000 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 3000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH393A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631076002 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Feb 2013
Product end of life date
Bullet Points HP Deskjet 3000 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A4 20 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi
More>>>
Features
Duplex printing *
No
Page description languages *
PCL 3
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
16 ppm
Borderless printing
No
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Envelopes sizes
10
Photo paper sizes (imperial)
4x6, 5x7"
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Direct printing
No
Standard interfaces
USB 2.0, Wireless LAN
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Performance
Acoustic power emissions
6.4
Design
Market positioning *
Home & office
Display
LCD
Display diagonal
1.5"
Power
Power consumption (printing) *
10 W
Power consumption (off)
0.3 W
Power
Power consumption (standby)
2.3 W
Power consumption (PowerSave)
1.3 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Compatible operating systems
Windows OS Mac OS
Minimum processor
Intel Pentium II/Celeron, 233 MHz
Minimum RAM
128 MB
Minimum storage drive space
300 MB
Minimum system requirements
Internet Explorer 6.0
Minimum system requirements for Macintosh
PowerPC G4, G5/Intel Core 300MB HDD 256MB RAM
Operational conditions
Recommended humidity operating range
20 - 80%
Recommended operating temperature range (T-T)
15 - 30 °C
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
5 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
41 - 104 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.6" (421 mm)
Depth
15" (380 mm)
Height
10.5" (266 mm)
Weight
4.41 lbs (2 kg)
Other features
Print technology
Thermal inkjet
Print quality, vertical alignment accuracy
+/- 0.0051 mm
Dimensions (W x D x H) (imperial)
16.57 x 14.96 x 10.5"
Weight (imperial)
4.4 lbs
Supported media weight (imperial)
16 lbs
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 11:47:46
Uk has collected 2 expert reviews for HP Deskjet 3000 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-17 11:47:46
HP is doing the same thing with its Deskjet range as Kodak and Lexmark have with their entry-level inkjet ranges. By using the same print engine, it makes considerable manufacturing savings and it distinguishes the models through other features. The Deskj...
Good Simple wireless setup, Well used soft keys, Good speed for class...
Bad Low paper capacity, Large footprint when printing, No photo card sockets...
70%
pcadvisor.co.uk
Updated:
2011-08-17 11:47:46
Product Code: CH393B#BEV, CH393B#BGW Retailing at around £55, the HP Deskjet 3000 is one of the cheapest inkjet photo printers around. As befits that low price, you don't get anything besides printing facilities (no scanning or copying). But that asi...
Bottom line The HP Deskjet 3000 has a number of nice features that would appear to put it ahead of other single-function photo printers. However, despite the low price, wireless connectivity and versatile user interface, the HP Deskjet 3000 does fall down on spee...
70%