location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Recycled Paper 80 gsm-500 sht/A3/297 x 420 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Recycled Paper 80 gsm-500 sht/A3/297 x 420 mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP840
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2025 10:16:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Recycled Paper 80 gsm-500 sht/A3/297 x 420 mm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser/Inkjet printing
  • - A3 (297x420 mm)
  • - 80 g/m²
  • - Finish type: Matt
  • - 500 sheets
  • - White
More>>>
Features
Recommended usage *
Laser/Inkjet printing
Paper size *
A3 (297x420 mm)
Finish type *
Matt
Sheets per pack *
500 sheets
Colored paper *
No
Product color
White
Media weight *
80 g/m²
HP segment
Enterprise
Weight & dimensions
Width
11.7" (297 mm)
Depth
1.97" (50 mm)
Weight & dimensions
Height
16.5" (420 mm)
Package width
16.5" (420 mm)
Package depth
11.7" (297 mm)
Package height
1.97" (50 mm)
Package weight
11 lbs (5 kg)
Logistics data
Master (outer) case weight
0.882 oz (25 g)
Quantity per master (outer) case
5 pc(s)
Other features
Paper whiteness
146
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)