location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart B210a Inkjet A4 9600 x 2400 DPI 8.4 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B210a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN216A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962892947 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 22 Feb 2012
Product end of life date
Bullet Points HP Photosmart B210a Inkjet A4 9600 x 2400 DPI 8.4 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 9600 x 2400 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 8.4 ppm
  • - Mono copying Color scanning
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 16.4 lbs (7.45 kg)
More>>>
Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
8.4 ppm
Print speed (color, normal quality, A4/US Letter)
7.5 ppm
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (color, draft quality, A4/US Letter)
30 ppm
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
32 cpm
Copy speed (color, normal quality, A4)
30 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
EXIF, JPG
Input color depth
24 bit
Grayscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
500
Maximum duty cycle *
1250 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
145 sheets
Total output capacity *
50 sheets
Standard input capacity for cards
40
Maximum input capacity for envelopes
15
Maximum input capacity for labels
40
Maximum input capacity for transparencies
40 sheets
Maximum input capacity for 10 x 15 cm photographs
60 sheets
Standard output capacity for envelopes
15 sheets
Standard output capacity for cards
25
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, C6
Photo paper sizes (imperial)
4x6, 5x7"
Paper handling
Custom media width
3.15 - 8.66" (80 - 220 mm)
Custom media length
5.12 - 14.2" (130 - 360 mm)
Paper tray media weight
60 - 300 g/m²
Envelope feeder
Yes
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
MMC, MS Duo, SD
Mac compatibility
Yes
Minimum system requirements
CD-ROM USB IE 6+
Design
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
3.45"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
30 W
Power consumption (PowerSave)
3.4 W
Power consumption (standby)
5.4 W
Power consumption (off)
0.4 W
AC input frequency
50 - 60 Hz
System requirements
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum RAM
128 MB
Minimum storage drive space
300 MB
Minimum processor
Intel Pentium II/Celeron, 233MHz
Operational conditions
Operating relative humidity (H-H)
25 - 75%
Recommended humidity operating range
25 - 75%
Recommended operating temperature range (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
16.4 lbs (7.45 kg)
Packaging data
Package weight
19.8 lbs (9 kg)
Other features
Dimensions (WxDxH)
17.8 x 15.8 x 7.83" (452 x 401 x 199 mm)
Acoustic power emissions
6.9 B(A)
Power requirements
100 - 240V
Minimum system requirements for Macintosh
PowerPC G4/G5, Intel Core 256MB RAM 300MB HDD CD-ROM USB
Image scaling/enlargement range
12 - 1200%
Compatible operating systems
Windows 7 Windows Vista Windows XP SP2+ (32-bit) Mac OS X v10.5, v10.6
Automatic paper sensor
Yes
Acoustic power emissions (active, print, copy or scan)
62 dB
Print quality, vertical alignment accuracy
+/-0.006''
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 11:48:39
Uk has collected 13 expert reviews for HP Photosmart B210a Inkjet A4 9600 x 2400 DPI 8.4 ppm Wi-Fi and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-17 11:48:39
You'll be forgiven for thinking we've already reviewed HP's Photosmart Plus inkjet all-in-one, as the company has a penchant for reusing model names, which makes ordering (and reviewing) prone to errors. In fact, we've previously reviewed the Photosmart P...
Good Excellent print quality, Responsive touch panel controls, Powered photo tray...
Bad No duplex print, Need adapter for xD cards, No Pictbridge/USB socket...
Bottom line HP rates the Photosmart Plus B210a at 8.4ppm printing black and 7.5ppm printing colour. We got somewhere close to these speeds on larger documents, where are 20-page black text test produced 7.1ppm, though the shorter, more typical, five page document onl...
90%
techradar.com
Updated:
2011-08-17 11:48:39
Most all-in-one printers concern themselves with four main areas: printing, scanning, faxing and photocopying. The HP Photosmart Plus B210a adds web apps to this list. While almost every all-in-one can connect to your home network, this one supports th...
Good Web Apps, Great print quality, Fast scanning and copying...
Bad Touchscreen not very responsive...
90%
techadvisor.co.uk
Updated:
2011-08-17 11:48:39
The HP Photosmart Plus e-All-in-One is a multifunction photo printer with an appealing price tag. HP's Photosmart line-up has redefined the way printers can be used, offering a direct connection to the internet. The HP Photosmart Plus e-All-in-One is...
Bottom line The HP Photosmart Plus e-All-in-One's price tag is fantastic, given its touchscreen-guided interface and range of excellent features. It has low running costs, but you will have to be a little patient for your prints. Robin Morris...
80%
techradar.com
Updated:
2011-08-17 11:48:39
Wi-Fi is the way to go for home printing convenience, enabling you to output documents from any desktop computers or laptops around the home. But what happens when you're stuck at the office or out on the road and you want to print something out back a...
Good ePrint remote printing system via email is excellent, Competitive running costs with '364 XL' series high-yield cartridges, Colour 8.9cm touchscreen interface is intuitive and highly effective, Extra apps can be downloaded from HP's ePrintCenter to add...
Bad Combined SD/MMC and Memory Stick Duo card slot offers limited choices, No auto duplex facility, unlike the 'Premium' version of this printer, Photo quality lacks a little vibrancy and contrast, Top quality print speeds are a little pedestrian, Some pri...
Bottom line Wi-Fi is the way to go for home printing convenience, enabling you to output documents from any desktop computers or laptops around the home. But what happens when you're stuck at the office or out on the road and you want to print something out back a...
90%
digitalversus.com
Updated:
2011-10-15 01:19:09
The Photosmart Plus (210a) takes time to wake up from off position: 1 minute 25 seconds while most printers take under a minute! A bit like an old diesel engine however, once running, it prints fast and the first page from standby or when running is pr...
Good Cost per page: 8.9 pence for XL cartridges, Connected printer to print Internet content without going via a computer, Touchscreen, Wifi, Quiet...
Bad No double sided, Energy consumption in standby is too high: 3 W, Lack of depth for black and white photos, Poor quality copies, Visible drops on prints...
Bottom line This is an affordable touchscreen connected printer, both in terms of its asking price and consumables. It will suit users who want it for home use but print quality remains a good deal down on the Canon Pixma MG5150 for example...
80%
pcmag.com
Updated:
2011-08-17 11:48:39
Most lower-priced multifunction printers (MFPs) can fill a dual role as a household and home-office printer, but tend to lean towards either the home or business side. The HP Photosmart Plus e-All-in-One ($149 direct) leans markedly towards the home si...
Good Lab-quality photos (for the most part). Touch screen. HP Web apps and ePrint. Photo-paper tray.
Bad Sub-par graphics. No slot for USB key. Limited card-format choices. Lacks automatic duplexer.
Bottom line The HP Photosmart Plus e-All-in-One is an MFP geared largely to home use and particularly photo printing, at which it excels. Buy it nowCheck Prices...
80%