location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Pro X451dn Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro X451dn Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN459A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111507853 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2016
Product end of life date
Performs like a laser, costs half as much[2]

Produce quality prints with Original HP inks, and save up to 50% on printing costs versus color lasers.[2]
General Office mode delivers quality prints at up to 55 pages per minute with HP PageWide Technology.[3]
ENERGY STAR® certified—use up to 50% less energy than lasers.[8] Save paper with two-sided printing.
Depend on HP for reliable workgroup printing—designed for high volumes up to 4200 pages per month.

Empower workgroups with an easy-to-manage ePrinter

Simplify printing tasks with an easy-to-use control panel and graphic display.
Remotely and easily manage your entire fleet with HP Web Jetadmin and HP's Universal Print Driver.
Future-proof your investment with expandable HP JetAdvantage and partner solutions.[14]

Built for business performance you can rely on

Print from your smartphone or tablet from virtually anywhere with HP ePrint.[6]
Print up to 9200 pages per cartridge[11] and load up to 1050 sheets at once with the optional paper tray.[4]

Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:11:47
Uk has collected 1 expert review for HP Officejet Pro X451dn Printer inkjet printer but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
chip.com.my
Updated:
2016-12-27 23:27:18
Much like our other gadgets, printers too have evolved tremendously. They may not get as bright a spotlight as other devices but we assure you then when new printers are released, they are leaps and bounds ahead of their predecessors. This is usually more...
Good HP PageWide technology, Multiple connectivity options, Fast print speeds, 2inch mono graphic display...
Bad Large and heavy, Images a little grainy...
Bottom line As a whole, the HP Officejet Pro X451dw is a very good printer with a slew of handy features. It is also fairly easy to set up, use and also maintain. Plus HP is known for their cheap ink cartridges which will mean savings in cost. In our opinion, what w...
0%