


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Produce quality prints with Original HP inks, and save up to 50% on printing costs versus color lasers.[2]
General Office mode delivers quality prints at up to 55 pages per minute with HP PageWide Technology.[3]
Save paper automatically and use up to 50% less energy than lasers[8] with this ENERGY STAR® certified MFP.
Depend on HP for reliable workgroup printing—designed for high volumes up to 4200 pages per month.
Tap and swipe the intuitive 4.3-inch color touchscreen to print, copy, scan, fax, and send digital files.[9]
Remotely and easily manage your entire fleet with HP Web Jetadmin and HP's Universal Print Driver.
Future-proof your investment with expandable HP JetAdvantage and partner solutions.[13]
Protect data via PIN printing with USB memory. Authorize access to device capabilities and color printing.[10]
Print from your smartphone or tablet from virtually anywhere with HP ePrint.[6]
Print up to 9200 pages per cartridge[11] and load up to 1050 sheets at once with the optional paper tray.[4]
Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 8 expert reviews for HP Officejet Pro X476dn Multifunction Print/Fax/Scan/Copy and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
90%
|
Source | Review comments | Score |
---|---|---|
trustedreviews.com
Updated:
2015-09-10 21:08:50 |
What is the HP Officejet Pro X476dw? HP has big ideas for its PageWide print heads, the core of the Officejet Pro X series of single and multi-function printers. We may well see them in wide-format printers in the future, but for now the removal of the ne...
![]() ![]() ![]() |
90%
|
expertreviews.co.uk
Updated:
2015-09-10 21:08:50 |
Most printers are orientated so that printed paper is ejected towards the user, but here the paper path is side-on, and the 50-page multipurpose feed is at the bottom of the printer's left panel. You'll need to leave a bit of space at the left to use this...
![]() |
100%
|
liveatpc.com
Updated:
2016-12-27 23:39:52 |
Looking Good Office MFPs tend to lean more on function over form, often focusing fully on print, scan and fax capabilities over sleek looks. The result is usually having unattractive pieces of office equipment. Sure there are curves here and there, but no...
![]() |
88%
|