location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z6200 42-in Photo Production Printer with Encrypted Hard Disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Z6200 42-in Photo Production Printer with Encrypted Hard Disk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ109B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112265595 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 06 Nov 2018
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Z6200 42-in Photo Production Printer with Encrypted Hard Disk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal inkjet 2400 x 1200 DPI Color
  • - Printing colors: Chromatic red, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow
  • - USB port Ethernet LAN
More>>>
Offer the shortest turnaround times.[1]

Turn around orders in record time with this—the fastest printer in its class[1].
Print and handle high-quality photo images without losing time.
Work more productively and comfortably with automated media loading and an ergonomic loading table.
Optimize performance and ink usage—automatic servicing routines help prevent nozzle clogging and media waste

Offer top photo quality and maximize your offering.

Differentiate, expand—with HP Vivid Photo Inks, your versatile offering includes top photo-quality prints.
Take on tough photo printing challenges with the color gamut enabled by chromatic red ink and uniform gloss.
Bring in new print jobs offering remarkable black-and-white image quality and impressive backlits.
Produce new applications—this printer makes it easier to tile images together.

Rely on HP technology, see precise color accuracy.

Count on print-to-print color accuracy on different substrates.
Assume greater control over the final print with HP Professional PANTONE* Emulation.
Reliable operation—optional PostScript®/PDF upgrade kit ensures compatibility.
Safely replace your old equipment with printer emulation functionality.

Printing
Print resolution black
2400 x 1200 DPI
Resolution color
2400 x 1200 DPI
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
8
Page description languages *
HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF
Printing colors *
Chromatic red, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum roll diameter
6.69" (17 cm)
Media width (rolls)
1060 mm
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Product color *
Black
Built-in display *
Yes
Internal storage capacity
160 GB
Performance
Storage media
HDD
Sound power level (standby)
38 dB
Sound pressure level (printing)
53 dB
Brand-specific features
HP Jetdirect
Yes
Power
Power supply
270 W
Power consumption (standby)
100 W
Power consumption (off)
0.5 W
System requirements
Windows operating systems supported
Windows 7 Professional, Windows 7 Ultimate, Windows Vista Business, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP, Windows XP Professional
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
77.6" (1970 mm)
Depth
27.2" (690 mm)
Height
53.9" (1370 mm)
Weight
271.2 lbs (123 kg)
Packaging data
Package width
87.8" (2230 mm)
Package depth
29.5" (750 mm)
Package height
47.2" (1200 mm)
Package weight
463 lbs (210 kg)