location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 1010 inkjet printer Color 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CX015A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758046432 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Apr 2016
Product end of life date
Bullet Points HP Deskjet 1010 inkjet printer Color 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 600 x 600 DPI Color
  • - A4 7 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port
More>>>
Simply printing

Get right to it—start printing right out of the box with quick and easy setup.

Fits right in

Save your space with a compact printer designed to fit where you need it.

Affordable, everyday printing

Designed for everyday ease—this printer was designed to be simple so you can print without worries.
Lock in a better value, using optional high-capacity cartridges.[1]

Reduce your impact

Designed to conserve. Save energy, using a printer that’s ENERGY STAR® qualified.
Easily recycle your Original HP ink cartridges for free through HP Planet Partners.[2]

Features
Page description languages *
PCL 3
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing
Print speed (color, draft quality, A4/US Letter)
16 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (color, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
17 s
Time to first page (color, normal)
24 s
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum number of input trays *
1
Paper handling
Maximum print size
216 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Ports & interfaces
USB port *
Yes
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Design
Market positioning *
Home & office
Product color *
Gray
Built-in display *
No
Power
Power consumption (printing) *
10 W
Power consumption (off)
0.2 W
Power consumption (standby)
1.6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.7" (422.9 mm)
Depth
8.54" (216.8 mm)
Height
4.97" (126.2 mm)
Weight
4.54 lbs (2.06 kg)
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 09:37:53
Uk has collected 3 expert reviews for HP Deskjet 1010 inkjet printer Colour 600 x 600 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2015-07-05 05:22:20
Don't let the low price fool you. The HP DeskJet 1010 delivers great quality for printing photos and documents, but doesn't come with the frills of scanner or fax capabilities. HP went with a simpler is better approach to the DeskJet 1010 printer – a uni-...
Good Affordable price, Compact size, Great print quality for price...
Bad Doesn't include scanning, No wireless connectivity, Occasional misaligned prints, More expensive print costs...
Bottom line You won't get fancy features like wireless printing, duplexing or scanning, but if you don't need all the frills of an all-in-one printer, the HP DeskJet 1010 offers solid print performance and quality at an unbeatable price in a compact package...
80%
techradar.com/au/
Updated:
2015-07-05 05:22:20
Don't let the low price fool you. The HP DeskJet 1010 delivers great quality for printing photos and documents, but doesn't come with the frills of scanner or fax capabilities. HP went with a simpler is better approach to the DeskJet 1010 printer – a uni-...
Good Affordable price, Compact size, Great print quality for price...
Bad Doesn't include scanning, No wireless connectivity, Occasional misaligned prints, More expensive print costs...
Bottom line You won't get fancy features like wireless printing, duplexing or scanning, but if you don't need all the frills of an all-in-one printer, the HP DeskJet 1010 offers solid print performance and quality at an unbeatable price in a compact package...
80%