location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 5520 e-All-in-One Refurbished Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 5520 e-All-in-One Refurbished Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CX042AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758595442 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:56
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Mar 2020
Product end of life date
Bullet Points HP Photosmart 5520 e-All-in-One Refurbished Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 11 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 11.1 lbs (5.05 kg)
More>>>
Print from virtually anywhere with HP ePrint.[1] Use AirPrint™ to print wirelessly from iPad®, iPhone®, or iPod touch®,[14] and Google Cloud Print™ to print from your mobile device.[13] Connect to your network easily with HP Auto Wireless Connect.[4]

Stay connected and productive on the go—print directly to an HP ePrint-enabled printer using a smartphone, notebook, or other mobile device.[1] Print from wireless-enabled mobile devices—without a network—by using HP wireless direct printing.[12]
Enjoy the freedom to print from virtually anywhere in your home while sharing the printer with other wireless-enabled PCs.[2] Automatically connect to your wireless network quickly and easily with HP Auto Wireless Connect.[4]
Use HP ePrint mobile printing applications to wirelessly print from your smartphone.[10] Print wirelessly from your iPad®, iPhone®, and iPod touch® with AirPrint™.[14] And use Google Cloud Print™ to print from your mobile device.[13]
Printing and copying on both sides of the page is easy, thanks to automatic two-sided printing. Save time by eliminating the need to turn pages over manually.

Touch-and-tap convenience to complete more projects at the printer. Slide in a memory card and use the color touchscreen to print and copy photos and documents. The touchscreen gives you access to useful, everyday apps and HP Quick Forms, too!.[9]

Expand your printing possibilities—without using a PC.[9] With the intuitive controls on the 2.65-inch (6.7 cm) diagonal color touchscreen, you get free and easy apps for printing coloring pages, recipes, greeting cards, Sudoku puzzles, and more.
Scan directly from the touchscreen—without a PC. Simply scan lab-quality photos and everyday documents to your email[16] for easy sharing.
Print directly from your memory card. Just slide in the card and use the color touchscreen to access your files or add new ones. There's no need to use your PC.
Quickly print fun and useful templates, including calendars, games, notebook paper, music paper, graph paper, and more. Simply access HP Quick Forms from the color touchscreen.[9]

Print lab-quality photos and everyday documents, make color copies, and scan photos to reprint without a PC. High-capacity, individual ink cartridges deliver a better value for frequent printing.[3] Create photos that resist water and fading.[5][7]

Count on affordable, individual inks to produce impressive results. Print twice as many black and color pages, using high-capacity cartridges.[3] And with HP Photo Value Packs, printing photos at home is even more affordable.[15]
Expand your printing capabilities. Easily print lab-quality, water-resistant photos that resist fading for generations,[5][7] and documents that retain black and color quality for decades.[6] Create borderless photos for framing or sharing.
Print impressive photos, make quick color copies, scan photo reprints, and connect to Web content. Just use the touchscreen to get started. Produce borderless, lab-quality photos and everyday documents.
Earn rewards when you purchase and install Original HP ink cartridges. This product features HP Rewards, so you can count on quality and reliability, plus get your choice of exclusive offers and thank-you gifts.[11]

Conserve energy and save paper—the HP Photosmart 5520 e-All-in-One is ENERGY STAR® qualified, and features automatic two-sided printing and convenient recycling to help you easily manage resource consumption.

Conserve energy—the HP Photosmart 5520 e-All-in-One is ENERGY STAR® qualified and meets energy-efficiency guidelines without sacrificing performance.
Save paper and conserve resources—consume up to 50% less paper by printing and copying on both sides of the page, using automatic two-sided printing.
HP helps you reduce your impact on the environment. Return Original HP cartridges through HP Planet Partners for free, easy recycling.[8] HP never refills or resells HP cartridges, and never sends them to a landfill.[8]

Printing
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 600 DPI
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (color, normal quality, A4/US Letter)
8 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (color, normal quality, A4)
22 cpm
Maximum number of copies
30 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan to
E-mail
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Output color depth
24 bit
Fax
Faxing *
No
Features
Recommended duty cycle
300 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
No
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
15 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Paper tray media weight
75 - 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
MMC, MS Duo, SD
Sound pressure level (printing)
62 dB
Mac compatibility
Yes
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
2.65"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
14.64 W
Power consumption (standby)
1.54 W
Power consumption (off)
0.09 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Minimum storage drive space
2000 MB
Minimum processor
1 GHz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
21.5" (545 mm)
Depth
17.2" (436 mm)
Height
5.75" (146 mm)
Weight
11.1 lbs (5.05 kg)
Packaging data
Package weight
14.3 lbs (6.47 kg)
Packaging content
Drivers included
Yes
Other features
Compatible operating systems
Microsoft Windows 7, Windows Vista, Windows XP SP3 (32-bit) Mac OS X v10.6, v10.7
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Copy, Print, Scan