location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 6600 - H711a/H711g Thermal inkjet A4 4800 x 1200 DPI 14 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6600 - H711a/H711g
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ161A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111815395 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2015
Product end of life date
Bullet Points HP OfficeJet 6600 - H711a/H711g Thermal inkjet A4 4800 x 1200 DPI 14 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 14 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, HP ePrint
  • - USB port Wi-Fi
  • - Internal memory: 128 MB 500 MHz
  • - 17.2 lbs (7.79 kg)
More>>>
Professional color you can count on—for a low cost per page.

Print professional color for a low cost per page, and save on frequent printing, using high-capacity cartridges.[3]
Print documents affordably with four individual inks.
Print durable documents that resist water, fading, and highlighter-pen smearing with HP Officejet inks.[1][2]
Depend on a printer with a 12,000-page monthly duty cycle—the perfect fit for reliable color printing.

Efficient web connectivity—even print on the go.[6]

Print from a variety of mobile devices on the go. With HP ePrint, now you can print from virtually anywhere.[4]
Use the 2.65" (6.75 cm) touchscreen to access apps[5] and to manage print jobs directly at the e-all-in-one.
Stay connected—share on a wireless network.[6]
Finish projects fast—use the 35-page automatic document feeder and 250-sheet paper tray to save time.

Increased versatility to enhance performance.

Print at ISO speeds up to 14 ppm black and 8 ppm color.[9]
Improve workflow—send quick faxes or scan documents to a PC or e-mail, and more.
Create a one-sided copy of a two-sided ID with ease.
Create borderless flyers and brochures,[14] plus print impressive business documents and photos.

Outstanding energy and resource savings

Easily preset this e-all-in-one to turn on or off and save up to 40% on energy.[12]
Learn how to conserve resources with the one-touch eco menu.
Cut waste—get free and easy recycling with HP Planet Partners.[10]
Use Original HP print cartridges for quality, reliability, and rewards.[13]

Printing
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (color, normal quality, A4/US Letter)
8 ppm
Time to first page (black, normal)
16 s
Time to first page (color, normal)
18 s
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
32 cpm
Copy speed (color, normal quality, A4)
30 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input color depth
24 bit
Grayscale levels
256
TWAIN version
1.9
Fax
Duplex faxing
No
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
90 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Features
Maximum duty cycle *
12000 pages per month
Digital sender
No
Number of print cartridges *
4
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Input & output capacity
Total output capacity *
75 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4
Envelopes sizes
10, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
500 MHz
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
2.65"
Color display
Yes
Power
Power consumption (average operating)
43 W
Power consumption (standby)
3.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
18.3" (464 mm)
Depth
17.6" (448 mm)
Height
9.92" (252 mm)
Weight
17.2 lbs (7.79 kg)
Packaging data
Package width
20" (508 mm)
Package depth
11.8" (300 mm)
Package height
15.8" (402 mm)
Package weight
21 lbs (9.54 kg)
Packaging content
Cartridge(s) included
Yes
Cables included
USB
Power cord included
Yes
Quick installation guide
Yes
Other features
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:28:34
Uk has collected 18 expert reviews for HP OfficeJet 6600 - H711a/H711g Thermal inkjet A4 4800 x 1200 DPI 14 ppm Wi-Fi and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-08-29 01:28:34
HP's Officejet 6600 is aimed at light home office use. The MFP is topped with a serious-looking 35-page ADF, while the single paper input tray has a useful 250-sheet capacity. There's also a fax modem, but neither the ADF nor the printer support duplex...
Bottom line A reasonable MFP with exceptionally low running costs, but it's overpriced and hamstrung by its awful driver interfaces...
60%
digitalversus.com
Updated:
2014-08-29 01:28:34
The HP Officejet 6600 is a low-cost all-in-one colour printer with a touchscreen and Wi-Fi designed for small businesses with monthly outputs of 12,000 pages. HP is advertising professional quality...
Good Low cost per page (XL cartridges), Touchscreen, Easy and intuitive to use, It's ecofriendly: adjustable screen brightness and standby settings, and blockable and savable incoming faxes, AirPrint and ePrint, Consumes little power, Quiet...
Bad No duplex printing, No card reader, Print quality (inaccurate colours)...
Bottom line The Officejet 6600 is a versatile, affordable, user-friendly printer that delivers on HP's promise of low cost per page and mobility. The print quality is acceptable, but not enough to impress the most scrupulous users. And why, Lord of All Things Printer...
60%
computeractive.co.uk
Updated:
2014-08-29 01:28:34
The Officejet 6600 is the big brother of the Officejet 4620, and while the cheaper model has it beaten for looks, the 6600 is superior in most other areas. The most noticeable improvement is this model's large colour touchscreen, which rotates upwards...
0%
trustedreviews.com
Updated:
2014-08-29 01:28:34
HP still sells more inkjet all-in-ones than any other company by a healthy margin, and is careful not to disturb a winning formula. The Officejet 6600 is an evolutionary product, applying tweaks to an already good specification, though still with a couple...
Good Good quality, fast draft mode, Downloadable print apps, Easy cartridge loading...
Bad Huge footprint when tray's extended, Fiddly scanner lid lift, No duplex print or card slots...
Bottom line HP makes fairly modest speed claims for the Officejet 6600, with 14ppm for black and 8ppm for colour. Under test, our sample produced a maximum of 13.0ppm on the 20-page sample, which is pretty close, but only 4.6ppm for colour. In real terms, though, bot...
70%
techadvisor.co.uk
Updated:
2014-08-29 01:28:34
The HP Officejet 6600 e-All-in-One colour inkjet multifunction (copy/scan/print/fax) printer is a puzzler, and a huge disappointment. Priced at £120, it's handsome, it has an easy-to-use LCD control panel, and it offers excellent performance as well as...
Bottom line A complete lack of support for two-sided printing is a deal-killer for the HP Officejet 6600 e-All-in-One - an otherwise competent small-office multifunction...
60%
techworld.com
Updated:
2014-08-29 01:28:34
The HP Officejet 6600 e-All-in-One Printer colour inkjet multifunction (copy/scan/print/fax) is a puzzler, and a huge disappointment. Priced at $150 (as of June 11, 2012), it's handsome, it has an easy-to-use LCD control panel, and it offers excellent...
Bottom line Despite good performance and cheap high-capacity supplies, a $150 multifunction without any sort of duplexing support should be avoided (unless you actually want to double your paper usage, mailing costs, storage space, and such). Instead, choose a li...
0%
pcworld.com_techhive.com
Updated:
2014-08-29 01:28:34
The HP Officejet 6600 e-All-in-One Printer color inkjet multifunction (copy/scan/print/fax) is a puzzler, and a huge disappointment. Priced at $150 (as of June 11, 2012), it's handsome, it has an easy-to-use LCD control panel, and it offers excellent p...
Good Decently fast, Easy-to-use LCD control panel...
Bad Absolutely no two-sided printing support, Small starter supplies...
Bottom line A complete lack of support for two-sided printing is a deal-killer for this otherwise competent small-office multifunction...
60%
pcmag.com
Updated:
2014-08-29 01:28:34
Clearly meant primarily for office needs, as the name suggests, the HP Officejet 6600 e-All-in-One ($149.99 direct) inkjet MFP is hard to characterize in other ways. It uses a touch screen for its front panel controls, for example, so you can't say it's a...
Good Automatic document feeder. Wi-Fi. Touch-screen control panel with well-designed menus. Prints through the cloud.
Bad No duplexer (for printing on both sides of a page). No Ethernet. No PictBridge support. Only one paper tray...
Bottom line The HP Officejet 6600 e-All-in-One inkjet MFP lacks some potentially important features, like wired network support, but it scores reasonably well for speed and output quality...
70%