location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP v221w 16GB USB Flash Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
v221w 16GB USB Flash Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5V32AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780936597 show
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 00:11:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP v221w 16GB USB Flash Drive
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 16 GB USB Type-A 2.0
  • - Form factor: Capless
  • - Beige
  • - 1 pc(s)
More>>>
Performance
Capacity *
16 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed (USB 2.0)
14 MB/s
Write speed (USB 2.0)
4 MB/s
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Design
Form factor *
Capless
Product color *
Beige
Key ring
Yes
Weight & dimensions
Width
0.484" (12.3 mm)
Depth
0.955" (24.2 mm)
Height
0.18" (4.57 mm)
Weight
0.0988 oz (2.8 g)
Packaging content
Quantity per pack
1 pc(s)
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)