location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 846B 775-ml B1 PageWide XL Ink Cartridge F9J70A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
846B 775-ml B1 PageWide XL Ink Cartridge F9J70A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9J70A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793644577 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2025 08:06:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 846B 775-ml B1 PageWide XL Ink Cartridge F9J70A
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Blue
  • - Standard Yield
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP PageWide XL 8000 Blueprinter
Quantity per pack *
1 pc(s)
Color ink volume
775 ml
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Blue
Brand compatibility *
HP
OEM code
F9J70A
Country of origin
Singapore
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
2.13" (54 mm)
Depth
4.56" (115.9 mm)
Height
10.5" (266.7 mm)
Weight
2.2 lbs (1 kg)
Packaging data
Package width
2.13" (54 mm)
Packaging data
Package depth
4.56" (115.9 mm)
Package height
10.5" (266.7 mm)
Package weight
2.38 lbs (1.08 kg)
Logistics data
Pallet dimensions (W x D x H)
40 x 48 x 51.8" (1016 x 1219.2 x 1315.7 mm)
Pallet width
40" (101.6 cm)
Pallet length
48" (121.9 cm)
Pallet height
51.8" (131.6 cm)
Quantity per pallet
720 pc(s)
Number of cartons per pallet
72 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
12 pc(s)
Pallet weight
29.9 oz (846.3 g)
Master (outer) case width
11.6" (294.6 mm)
Master (outer) case length
10.9" (277.9 mm)
Master (outer) case height
9.75" (247.7 mm)
Quantity per master (outer) case
10 pc(s)
Master (outer) case weight
0.405 oz (11.5 g)
Pallet dimensions (W x D x H) (imperial)
40 x 48 x 51.8"
Pallet weight (imperial)
1865.87 lbs
Master (outer) case gross weight (imperial)
25.3 lbs
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)