location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 4513 Wireless All-in-One Color Printer, Instant Ink; Photo printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Envy 4513 Wireless All-in-One Color Printer, Instant Ink; Photo printing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K9H51A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628251506 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2025 17:53:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY 4513 Wireless All-in-One Color Printer, Instant Ink; Photo printing
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 9 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB Built-in processor 360 MHz
  • - 11.9 lbs (5.41 kg)
More>>>
Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.[7]

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password.[8]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Borderless printing
Borderless printing

Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!

Remote control for your printer
Remote control for your printer

Manage your e-all-in-one or MFP from your smartphone or tablet, using the HP All-in-One Printer Remote app.[9]

Affordable at-home printing with HP Instant Ink

Save up to 50% on ink[6] and never run out.[8] Print photos or documents for the same low price.
Full of value. Print up to twice as many pages or photos with Original HP high-yield ink cartridges.[9]
Get high-quality prints—time after time—with an all-in-one designed and built to be reliable.

Easy printing from your mobile device

Your device, your choice. Easily print documents and photos from a variety of smartphones and tablets.[1]
Start printing and get connected quickly with easy setup from your smartphone, tablet, or PC.[3]
Connect your smartphone or tablet directly to your printer—and easily print without accessing a network.[4]
Manage printing tasks and scan on the go with the free HP All-in-One Printer Remote mobile app.[5]

Everything you need to create

Print, scan, or copy quickly and easily with the 2.2-inch (5.5 cm) display—simply touch and go.
Save paper and conserve resources—use up to 50% less paper with easy, automatic two-sided printing.
Print borderless, lab-quality photos, laser-quality documents, scrapbook pages, and more—right in your home.
Print remotely without worries, using the auto-deploying output tray.

Do more in less space

Save your space with a sleek, compact all-in-one designed to fit where you need it.
Print in any room you choose—without causing disruptions—using the optional quiet mode.

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9 ppm
Print speed (color, normal quality, A4/US Letter)
6 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
9 ppm
Print speed (ISO/IEC 24734) colour
6 ppm
Time to first page (black, normal)
18 s
Time to first page (color, normal)
21 s
Print margins (top, bottom, right, left)
0.118" (3 mm)
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
7.5 cpm
Copy speed (color, normal quality, A4)
4 cpm
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
2400 x 2400 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Scan speed (color)
4 ppm
Scan speed (black)
8 ppm
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
2.1
Fax
Faxing *
No
Features
Recommended duty cycle
100 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
Yes
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
80 sheets
Total output capacity *
25 sheets
Maximum number of input trays
1
Maximum input capacity
80 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355.6 mm
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal, Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C6, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6"
Borderless printing media sizes
A4, Letter
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
64 MB
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
360 MHz
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.2"
Color display
No
Power
Power consumption (printing)
15 W
Power consumption (copying)
12 W
Power consumption (ready)
3.45 W
Power consumption (sleep)
0.65 W
Power consumption (off)
0.15 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows 8.1, Windows XP, Windows 10, Windows 8
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Certificates
Certification
CISPR 22:2008 / EN 55022:2010 (Class B), CISPR24:2010/EN 55024:2010, EN 301 489-1 v1.9.2: 2011, EN 301 489-17 v2.2.1: 2012, EN 61000-3-2 :2006 +A1:2009 +A2:2009, EN 61000-3-3: 2008, EMC Directive 2004/108/EC with CE Marking (Europe), FCC Part 15 Rules Class B (USA), ICES-003 Issue 5 (Canada)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.5" (445 mm)
Depth
14.4" (367 mm)
Height
5.04" (128 mm)
Weight
11.9 lbs (5.41 kg)
Packaging data
Package width
19.1" (485 mm)
Package depth
6.61" (168 mm)
Package height
17.5" (445 mm)
Package weight
14.2 lbs (6.45 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
190 pages
Included cartridge capacity (CMY)
100 pages
Cables included
AC
Power cord included
Yes
Quick installation guide
Yes
Bundled software
HP Printer Software, HP Update, HP Photo Creations
Logistics data
Harmonized System (HS) code
8443318000
Pallet weight
1042.8 lbs (473 kg)
Number of cartons per pallet
14 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
70 pc(s)
Technical details
Number of cartons per pallet layer
14 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
48 x 40 x 93.3" (1219.2 x 1016 x 2369 mm)
Recommended system requirements
Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
PictBridge
No
Software CD
Yes
Number of print heads
2
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)