location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6820s Intel® Core™2 Duo T8100 17" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon X1350 Windows Vista Business Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6820s
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE272EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585923229 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2025 22:42:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 13 Nov 2008
Product end of life date
standard (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq 6820s Intel® Core™2 Duo T8100 17" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon X1350 Windows Vista Business Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver
  • - Intel® Core™2 Duo T8100 2.1 GHz Processor cores: 2
  • - 17" 1440 x 900 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz
  • - 250 GB DVD Super Multi DL
  • - AMD Mobility Radeon X1350
  • - Ethernet LAN Bluetooth 2.0+EDR
  • - 55 Wh 3 h 90 W
  • - Windows Vista Business 32-bit
More>>>
Design
Product color *
Black, Silver
Country of origin
China
Display
Display diagonal *
17"
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T8100
Processor cores
2
Processor threads
2
Processor frequency *
2.1 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10.5
ECC supported by processor
No
Memory
Memory upgrade
4 GB
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
AMD Mobility Radeon X1350
Discrete graphics card *
Yes
Audio
Audio system
HD
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.0+EDR
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® PM965 Express
Keyboard
Pointing device
Touchpad + Scroll zone
Full-size keyboard
Yes
Software
Operating system architecture
32-bit
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLAVJ
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
33916
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity *
55 Wh
Battery life (max)
3 h
Power
AC adapter power
90 W
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
15.6" (396 mm)
Depth
11.2" (285 mm)
Height (front)
1.26" (3.2 cm)
Weight *
6.5 lbs (2.95 kg)
Packaging content
AC adapter included *
Yes
Other features
Wireless technology
Wi-Fi
LightScribe
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Wireless option type
Yes
Compatible operating systems
Windows Vista
Internal modem
Yes
TV tuner integrated
No
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2013-02-01 01:35:02
Uk has collected 2 expert reviews for HP Compaq 6820s Intel® Core™2 Duo T8100 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon X1350 Windows Vista Business Black, Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-02-01 01:35:01
Nothing fancy, but everything right. A business laptop thats also a great all-rounder. We thought it might be unfair to pick a single winner from such a diverse group, but the HP Compaq fitted the bill: not only is it a great laptop, but it succes...
80%