location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP lc100w action sports camera 8 MP Full HD CMOS Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
lc100w
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L4T47AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711148722070 show
Category:
Cameras in a hard protective cover used for action sports such as skiing or skateboarding.
Action Sports Cameras Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2023 01:01:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP lc100w action sports camera 8 MP Full HD CMOS Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Full HD 3840 x 2160 pixels
  • - CMOS 8 MP
  • - LCD Built-in display
  • - Built-in microphone
  • - SDHC
  • - Wi-Fi
  • - Lithium Polymer (LiPo) 700 mAh
More>>>
Video
Maximum video resolution *
3840 x 2160 pixels
Video resolutions
3840 x 2160 pixels
Supported video modes
2160p
Aspect ratio
16:9
HD type *
Full HD
Picture quality
Total megapixels *
8 MP
Sensor type *
CMOS
Display
Built-in display *
Yes
Display
LCD
Audio
Built-in microphone
Yes
Storage
Storage media *
Memory card
Compatible memory cards *
SDHC
Network
Wi-Fi *
Yes
GPS (satellite) *
No
Design
Product color *
Black
Power
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
700 mAh
Packaging data
Package type
Box
Packaging content
Cables included
USB
User guide
Yes
Underwater case
Yes
Bike mount
Yes
Tripod mount
Yes
Clip mount
Yes
Strap mount
Yes