location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 5010 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 9 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY 5010 All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M2U85B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015359901 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 10:09:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY 5010 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 9 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 9 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 256 MB Built-in processor 800 MHz
  • - 11.9 lbs (5.41 kg)
More>>>
Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9 ppm
Print speed (color, normal quality, A4/US Letter)
6 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
17 ppm
Print speed (ISO/IEC 24734) black
9 ppm
Print speed (ISO/IEC 24734) colour
6 ppm
Time to first page (black, normal)
16 s
Time to first page (color, normal)
19 s
Borderless printing
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (color, normal quality, A4)
14 cpm
Copy speed (black, draft, A4)
20 cpm
Copy speed (color, draft, A4)
14 cpm
Maximum number of copies
20 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Scan speed (color)
3 ppm
Scan speed (black)
7 ppm
Image formats supported
RAW, JPG
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
2.1
Fax
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
No
Country of origin
Thailand
HP segment
Home, Home office
Input & output capacity
Total number of input trays *
1
Total input capacity *
80 sheets
Total output capacity *
25 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
No
Maximum number of input trays
1
Maximum input capacity
80 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Lightweight paper, Matte paper, Photo paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.2"
Color display
No
Power
Power consumption (printing)
14 W
Power consumption (ready)
3.75 W
Power consumption (sleep)
0.89 W
Power consumption (off)
0.11 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Instant Ink
Yes
HP Instant Ink duration
2 month(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
17.5" (445 mm)
Depth
14.4" (367 mm)
Height
5.04" (128 mm)
Weight
11.9 lbs (5.41 kg)
Packaging data
Package width
19.1" (485 mm)
Package depth
6.61" (168 mm)
Package height
17.5" (445 mm)
Package weight
14.2 lbs (6.45 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
120 pages
Included cartridge capacity (CMY)
100 pages
Power cord included
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet weight
16.7 oz (473 g)
Number of cartons per pallet
14 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
70 pc(s)
Technical details
Number of cartons per pallet layer
14 pc(s)
Other features
Pallet dimensions (W x D x H)
48 x 40 x 93.3" (1219 x 1016 x 2369 mm)
PictBridge
No
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)