location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 8710 Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8710
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9L66A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894125996 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 24 Aug 2019
Product end of life date
Bullet Points HP OfficeJet 8710 Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 22 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 600 MHz
  • - 25.4 lbs (11.5 kg)
More>>>
High-quality, feature-rich printer

Speeds up to twice as fast as ink tank competition,[2] with up to 4x the pages of standard printer.[4]
Fly through tasks with two-sided printing, copying, and scanning, and a 50-page automatic document feeder.
Manage tasks at the 2.65 inch (6.75 cm) touchscreen. Scan directly to cloud or email, with preloaded apps.[5]
Produce professional-quality color and black text that's perfect for all your prints.

Up to 2 years of ink at a great value[1]

Get the prints you want at a great value.[1]Produce up to 200 color or black-and-white pages per month.[1]
Adding to your productivity is easy. Simply buy more pages for virtually endless printing.[6]
Includes 4 cartridges in the box. The rest of your cartridges will be delivered.
Scan digital files directly to email, network folders, and the cloud with preloaded business apps.[7]

Easy mobile printing with HP Smart app[3]

Quickly access and print documents and photos on your smartphone, from Dropbox and Google Drive.[3]
Easily scan files using your camera, and share to email or the cloud—from virtually anywhere.[3]
Easily print from a variety of smartphones and tablets.[7]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[8]

Up to 2 years of ink
Up to 2 years of ink

Print photos, documents, and more when you're on the go, using HP ePrint.[9]

Speeds up to twice as fast as the ink tank competition
Speeds up to twice as fast as the ink tank competition

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Fast two-sided printing, copying, and scanning
Fast two-sided printing, copying, and scanning

Allows multiple pages to be copied or scanned at one time

Up to 4x the pages of standard printer
Up to 4x the pages of standard printer

Manage jobs directly at the MFP, using the HP color touchscreen.

HP Smart app
HP Smart app

Add this device to your office Ethernet network to share with your workgroup.

Print, scan, copy, and fax with ADF
Print, scan, copy, and fax with ADF

Save time by sending scanned documents or photos directly from your printer to email recipients.

2.65-inch (6.75 cm) color touchscreen
2.65-inch (6.75 cm) color touchscreen

Print wirelessly from your mobile device without a Wi-Fi code or password.[10]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (color, normal quality, A4/US Letter)
18 ppm
Print speed (black, draft quality, A4/US Letter)
35 ppm
Print speed (color, draft quality, A4/US Letter)
35 ppm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
10 s
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (color, normal quality, A4)
27 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Optical scanning resolution (black)
200 x 200 ppi
Optical scanning resolution (color)
200 x 200 ppi
Maximum scan area
8.46 x 14" (215 x 355 mm)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail
Scan speed (black)
8 inch/min
Scan speed (color)
8 inch/min
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Faxing *
Color faxing
Fax resolution (black)
203 x 98 DPI
Fax resolution (color)
203 x 196 DPI
Fax transmission speed
4 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Fax broadcasting
20 locations
Caller ID
Yes
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
25000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
Paper handling
Multi-purpose tray media types
Executive, Legal, Letter
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2L, Executive, L, Legal, Letter
Envelopes sizes
10, C5, C6, Monarch
Photo paper sizes
10x15, 13x18 cm
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
128 MB
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Design
Product color *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
2.65"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (max)
35 W
Power consumption (standby)
6.1 W
Power consumption (sleep)
1.2 W
Power consumption (off)
0.14 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Management tools
HP Web Jetadmin, HP Utility (Mac), HP JetAdvantage Security Manager
HP Software provided
HP Real Life Technologies, HP Dropbox, HP Google Drive
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19.7" (499.5 mm)
Depth
15.9" (404.8 mm)
Height
13.4" (339.1 mm)
Weight
25.4 lbs (11.5 kg)
Packaging data
Package width
22.4" (569 mm)
Package depth
19.4" (492 mm)
Package height
14.8" (377 mm)
Package weight
32 lbs (14.5 kg)
Packaging content
Cartridge(s) included
Yes
Cables included
Phone
Drivers included
Yes
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Other features
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:34:32
Uk has collected 13 expert reviews for HP OfficeJet 8710 Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%