location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 8720 Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8720
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9L75A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894126351 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Jun 2019
Product end of life date
Bullet Points HP OfficeJet 8720 Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 24 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB Built-in processor 600 MHz
  • - 33.1 lbs (15 kg)
More>>>
Remarkable value for professional, in-office color

Manage your budget with professional-quality color at up to 50% less cost per page than lasers.[1]
Print up to 3x as many pages with optional Original HP high-yield ink cartridges.[5]
Produce professional-quality color and black text that’s perfect for printing reports, emails, and more.
Produce water-, smear-, and fade-resistant prints that stand up to highlighters.[6]

Innovative design for superb office productivity

Speed through print jobs, using superfast two-sided printing.[7]
Breeze through multipage documents with two-sided scanning and a 50-page automatic document feeder.
Revolutionary design delivers laser-like paper handling and superfast print speeds.
Print more and reload less. Increase paper capacity to 500 sheets with a second 250-sheet paper tray.

Mobile printing that keeps your business covered

Print with just a touch of your NFC-enabled mobile device to the printer—no company network needed.[4]
Print directly from your mobile device without accessing the company network, from anywhere in the office.[3]
Easily print documents, photos, and more from a variety of smartphones and tablets.[2]
Help protect information and access to confidential print jobs with HP JetAdvantage Private Print.[8]

Office productivity has never been easier

Easily manage print jobs directly at the printer. Just tap and swipe the 4.3-inch (10.9 cm) touchscreen.
Scan digital files directly to email, network folders, and the cloud with preloaded business apps.[9]
Control color-printing usage and costs across your organization.[10]
Support your high-volume office with a device designed to print 30,000 pages per month for up to five users.

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[11]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Automatic document feeder
Automatic document feeder

Allows multiple pages to be copied or scanned at one time

Color touchscreen (printer)
Color touchscreen (printer)

Manage jobs directly at the MFP, using the HP color touchscreen.

Ethernet (printer)
Ethernet (printer)

Add this device to your office Ethernet network to share with your workgroup.

Scan to email
Scan to email

Save time by sending scanned documents or photos directly from your printer to email recipients.

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password.[12]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (color, normal quality, A4/US Letter)
20 ppm
Print speed (black, draft quality, A4/US Letter)
37 ppm
Print speed (color, draft quality, A4/US Letter)
37 ppm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
10 s
Print margin top (min)
0.13" (3.3 mm)
Print margin bottom (min)
0.13" (3.3 mm)
Print margin left (min)
0.13" (3.3 mm)
Print margin right (min)
0.13" (3.3 mm)
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (color, draft, A4)
37 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail
Image formats supported
BMP, JPEG, JPG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Grayscale levels
256
TWAIN version
1.9
Fax
Faxing *
Color faxing
Fax resolution (black)
203 x 196 DPI
Fax resolution (color)
200 x 200 DPI
Fax transmission speed
4 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax forwarding to
PC
Fax broadcasting
20 locations
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Maximum number of input trays
2
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Labels, Lightweight paper, Matte paper, Photo paper, Plain paper, Recycled paper
Paper handling
Multi-purpose tray media types
Business cards, Envelopes, Executive, Legal, Letter
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
2L, Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL, Monarch
Photo paper sizes (imperial)
4x6, 5x7, 8x10, 10x15, 13x18
Borderless printing media sizes
Legal, Letter
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
60 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (max)
35 W
Power consumption (standby)
6.7 W
Power consumption (sleep)
1.3 W
Power consumption (off)
0.14 W
Energy Star Typical Electricity Consumption (TEC)
0.31 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP SureSupply
Yes
HP Web Jetadmin
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19.7" (499.5 mm)
Minimum width
48" (121.9 cm)
Depth
17.7" (449.7 mm)
Weight
33.1 lbs (15 kg)
Packaging data
Package width
23" (583 mm)
Package depth
15.5" (393 mm)
Package height
24.1" (612 mm)
Package weight
185100, 386000
Packaging content
Cartridge(s) included
Yes
Drivers included
Yes
Power cord included
Yes
Logistics data
Number of layers per pallet
4 pc(s)
Quantity per pallet
20 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 02:59:41
Uk has collected 19 expert reviews for HP OfficeJet 8720 Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itwire.com
Updated:
2019-12-02 02:59:39
HP's claims its new A4 OfficeJet Pro 8720 has up to 50% less print cost than a comparable workgroup laser providing speeds of up to 20/24ppm in colour and black. It is right!It represents a new thinking at HP and a new bold design with what is best descri...
Bottom line There is a lot to like especially as HP has included most of the enterprise print features in a lower cost device – love the duplex scan and borderless A4 at this price. Although I would probably go to the 8730 or 8740 for Single-pass two-sided copying an...
0%
bit.com.au
Updated:
2019-12-02 02:59:39
HP's OfficeJet Pro 8720 is one of the biggest A4 inkjet multifunction printers (MFPs) we've reviewed. That's largely down to an unusual printer design where paper is ejected away from you into a 150-sheet tray (most inkjets print towards you). The top por...
Bottom line The HP OfficeJet Pro 8720 isn't perfect – it lacks secure print jobs and a bypass feed for special media, and offers limited printing options from USB. However, with plenty of other features, good-quality printing and photocopying, and excellent print spe...
67%
pcauthority.com.au
Updated:
2019-12-02 02:59:40
HP's hulking OfficeJet Pro 8720 is one of the biggest A4 inkjet multifunction peripherals (MFPs) we've reviewed. That's largely down to an unusual printer design where paper is ejected away from you into a 150-sheet tray (most inkjets print towards you)...
Bottom line The HP OfficeJet Pro 8720 is a solid all-rounder, with reasonable printing costs and good print quality. There are a few unfortunate niggles that hold it back, but overall, it's a very solid small business printer...
80%
itpro.co.uk
Updated:
2019-12-02 02:59:40
Sign up for our daily newsletter HP's hulking OfficeJet Pro 8720 is one of the biggest A4 inkjet multifunction peripherals (MFPs) we've reviewed. That's largely down to an unusual printer design where paper is ejected away from you into a 150-sheet tray...
Good Very high photocopying quality, Excellent print speeds, Strong featureset...
Bad No option to secure print jobs, Limited printing options from USB, No bypass feed for special media...
Bottom line The HP OfficeJet Pro 8720 is a solid all-rounder, with reasonable printing costs and good print quality. There are a few unfortunate niggles that hold it back, but overall, it's a very solid small business printer...
80%
expertreviews.co.uk
Updated:
2019-12-02 02:59:40
The OfficeJet Pro 8720 is perfectly specified for a busy small office, with support for wired and wireless networking, and a USB host port for walk-up print and scan jobs. Speeds are high, with HP claiming up to 24 pages per minute (ppm) for black A4 prin...
Bottom line HP's OfficeJet Pro 8720 is a fast and practical inkjet MFP for a home office or small business...
80%
futurefive.co.nz
Updated:
2019-12-02 02:59:40
Small businesses will enjoy the speed, function and reliability of the HP OfficeJet Pro 8720 all-in-one inkjet printer, as its function and reliability complement its wireless copy, scan (and fax for those who still use it). Send scanned documents to emai...
0%
topnewreview.com
Updated:
2019-12-02 02:59:39
The big color touchscreen is clear and easy to use. Assisted by the 50-sheet automatic feeder, photocopying was quick and simple, taking 14 seconds to produce a single page, just over a minute for 10 black and white pages and a minute and a half for color...
Bottom line You'll need plenty of room, but this all-purpose office machine produces good-quality prints and scans with relatively low running costs...
80%
tomsitpro.com
Updated:
2019-12-02 02:59:40
The HP OfficeJet Pro 8720 produces bright, bold black-and-white prints. See how its speed and quality compare with other low-cost office printers.Pros: Two-sided printing; Color faxing; 100-page fax memory; Apple AirPort compatible; 150-page output tray...
0%
techgearlab.com
Updated:
2019-12-02 02:59:40
Criteria for Evaluation The chart below compares the HP OfficeJet Pro 8720's performance in our testing (in blue) to that of the other printers we tested. Below we further discuss the Officejet Pro 8720's performances in each of our individual tests...
Good Nice interface, good graphics quality...
Bad Poor text quality, large...
Bottom line The Officejet Pro 8720 is a great choice for someone that needs the full functionality of an all-in-one, often prints color graphics, and has a good amount of desk space to spare. However, if any one of these descriptors doesn't apply to you there are bet...
57%