location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 8750 Professional Photo Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 8750 Professional Photo Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5749A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160741765 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Professional photographs

Print photos with rich color, fine detail & realistic skin tones in 9-ink color with HP Vivera inks
Black-and-white photos with pure grays and true blacks, high contrast, and smooth transitions
Extended color palette includes enhanced blue hues for more realistic skies and landscapes

Photos up to 13 x 19 inches

No more waiting to get the photos from the lab! Print professional photos right in your own studio.
All sizes—from passport, frames, and panorama to gallery-size up to 13 x 19, with or without borders
Customized orders—print on different paper sizes and weights using multi-size tray and media sensor
Print 13 x 19 photos in as fast as 3.5 minutes and 4 x 6 photos in as fast as 29 seconds

Long-lasting photos

Print true-to-life photos that resist fading longer than lab-developed photos¹
Photos resist fading for over 100 years displayed under glass or over 200 years in a photo album³

Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 04:18:08
Uk has collected 15 expert reviews for HP Photosmart 8750 Professional photo printer and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 04:18:06
A3+ photo printer with nine ink colours: Most A3+ printers cost many hundreds of pounds and are designed for use by printing professionals who, its assumed, dont need the ease-of-use facilities lavished on consumer printers. This is daft, as graphics prof...
0%
techradar.com
Updated:
2011-08-10 04:18:06
HPs Photosmart 8750 is a medium-format printer for semi-professionals and small businesses. It can theoretically print up to A3 , though because it uses horizontal feed trays, it still has a comparatively large footprint, even when closed. When printi...
Good Memory card slots, Expandable trays keep footprint down, LCD status display, Low print costs...
Bad No A3 paper size option in driver, Slow print speeds...
Bottom line HPs Photosmart 8750 is a medium-format printer for semi-professionals and small businesses. It can theoretically print up to A3 , though because it uses horizontal feed trays, it still has a comparatively large footprint, even when closed. When printi...
90%
Zdnet.com.au
Updated:
2011-11-04 16:36:40
The HP Photosmart 8750 comes in a relatively attractive brown-and-metallic-grey plastic case with a pop-up monochrome LCD screen for computer-free printing. Paper travels in a U-shaped path from a front tray or straight through via a feeder in the back...
0%
expertreviews.co.uk
Updated:
2015-06-25 06:55:10
This A3+ inkjet is aimed at professional and keen-amateur photographers, and is available in two models. The gp variant reviewed here costs around £70 more than the standard printer, and comes bundled with a monitor calibration device. Using this to...
20%
productsifter.com
Updated:
2011-08-10 04:18:04
The aficionados choice. If you want professional-quality poster-sized prints for framing and hanging round your home or office the HP Photosmart 8750 is the one for you. Designed to appeal to demanding users its the only one of our selection that doe...
0%
v3.co.uk
Updated:
2011-08-10 04:18:06
HP?s impressive photo printer can produce A3+ size prints and in nine colours...
80%
trustedreviews.com
Updated:
2011-08-10 04:18:06
There appears to be a sort of unwritten law which says wide carriage printers are used by graphics professionals, who pooh-pooh any of the light-hearted fripperies of their standard carriage counterparts. These are Real People, who don't need memory card...
80%
techreviewsource.com
Updated:
2011-08-10 04:18:07
More and more consumers are looking to purchase high-quality inkjet photo printers to print their pictures that they took with their digital camera. Since todays digital cameras take such high-quality pictures, its essential to have a high-qualit...
Good Accepts paper up to 13 x 19, very highquality prints, memory card and PictBridge compatible, builtin print server...
Bad Can be a little slow when printing, ink is not water resistant, uses tricolor ink tanks instead of individual ink tanks...
Bottom line More and more consumers are looking to purchase high-quality inkjet photo printers to print their pictures that they took with their digital camera. Since todays digital cameras take such high-quality pictures, its essential to have a high-quality...
90%
shutterbug.com
Updated:
2011-08-10 04:18:07
One of the chief concerns for any printmaker today has to be the archival qualities of prints made on a particular machine with various ink/paper combinations. HP has done their homework here, or at least Henry Wilhelm has done it for them. (See also w...
0%
Computerpoweruser.com
Updated:
2011-08-10 04:18:07
Photosmart 8750 $499 HP (888) 999-4747 www.hp.comDesigned for professional and amateur photographers who want studio-quality photo prints, the HP Photosmart 8750 produces photos in a variety of sizes, ranging from passports to 13- x 19-inch portraits...
0%
steves-digicams.com
Updated:
2011-08-10 04:18:07
Bridging the gap between its professional and consumer lines of photo printers, HP has entered into the advanced amateur market with the HP Photosmart 8750 Professional Photo Printer. With the new HP 101 Blue Photo Inkjet Print Cartridge, this printer...
0%
pcmag.com
Updated:
2011-08-10 04:18:07
The HP Photosmart 8750 Professional Photo Printer is designed to produce high-quality photos in sizes up to 13 by 19 inches. Specs: Technology: Ink Jet, Potential Use: All-purpose...
80%
photographyblog.com
Updated:
2011-08-10 04:18:07
The HP Photosmart 8750 was first announced at the PMA Show 2005 back in February and is HPs new top-of-the-range A3+ / 19x13 inch sized inkjet printer. The HP 8750 is a 9 colour inkjet printer that allows you to print colour and black and white bord...
Bottom line The HP Photosmart 8750 is an easy to use and very well-built 9-colour inkjet printer that delivers great image quality, producing fantastic colour and black and white prints straight out of the box on matt, satin and glossy papers. HPs ICC profiles s...
90%