location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VS897UT POS system E2160 1.8 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS897UT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS897UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631940204 show
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Feb 2013
Product end of life date
Bullet Points HP VS897UT POS system E2160 1.8 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.8 GHz 1 MB
  • - 2 GB
  • - 250 GB
  • - Microphone in
  • - 240 W
More>>>
Processor
Processor model *
E2160
Processor frequency
1.8 GHz
Processor cache
1 MB
Motherboard chipset
Intel® Q963 Express
Memory
Internal memory *
2 GB
Maximum internal memory
4 GB
Memory clock speed
800 MHz
Storage
Total storage capacity *
250 GB
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Multimedia
Audio system
HD
Optical drive type
DVD-ROM
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
1
Microphone in
Yes
Parallel ports quantity
1
PS/2 ports quantity
2
Software
Operating system installed *
Windows 7 Professional
Power
Power supply
240 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
50 - 104 °F
Ergonomics
Internal drive bays
2 x 3.5"
External drive bays
1 x 5.25"
Weight & dimensions
Weight
19.4 lbs (8.81 kg)
Security
Cable lock slot
Yes
Other features
Dimensions (WxDxH)
13.4 x 15 x 3.94" (340 x 381 x 100 mm)
I/O ports
2 x RS-232
Memory slots
2x DIMM
Modem type
LSI SoftModem
Pointing device
PS/2 2-button optical scroll mouse
Power supply type
AC
Expansion slots
1 x ADD2/SDVO