location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro MS218 18.5" 1366 x 768 pixels 2 GB DDR2-SDRAM 250 GB HDD AMD Radeon HD 3200 Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
MS218
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS218
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VT538AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962759868 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP Pro MS218 18.5" 1366 x 768 pixels 2 GB DDR2-SDRAM 250 GB HDD AMD Radeon HD 3200 Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 1.5 GHz Processor cores: 2
  • - 18.5" 1366 x 768
  • - 2 GB DDR2-SDRAM 800 MHz 2 x 1 GB
  • - 250 GB HDD DVD Super Multi Card reader integrated
  • - AMD Radeon HD 3200
  • - Ethernet LAN 10,100 Mbit/s
  • - Windows 7 Professional 64-bit
More>>>
Display
Display diagonal *
18.5"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type *
Not supported
Native aspect ratio
16:9
Display brightness
250 cd/m²
Contrast ratio (typical)
1000:1
Processor
Processor cores
2
Processor frequency *
1.5 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Memory clock speed
800 MHz
Memory layout (slots x size)
2 x 1 GB
Storage
Total storage capacity *
250 GB
Storage media *
HDD
Total HDDs capacity
250 GB
Number of HDDs installed
1
HDD capacity
250 GB
HDD speed
7200 RPM
HDD interface
SATA II
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 3200
Audio
Built-in microphone
Yes
Audio system
HD
Camera
Built-in camera *
Yes
Optical drive
LightScribe
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Network
Ethernet LAN data rates
10, 100 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
DVI port
No
Headphone outputs
1
Microphone in
Yes
Mini PCI Express slots
1
PS/2 ports quantity
2
Design
Product color *
Black
Country of origin
China
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Weight & dimensions
Width (with stand)
18.5" (470 mm)
Depth (with stand)
2.17" (55.1 mm)
Height (with stand)
13" (331 mm)
Weight (with stand)
14.3 lbs (6.5 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Graphics card family
AMD
Cabling technology
10/100Base-T(X)
Chassis type
All-in-One
Compatible operating systems
Windows 7
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Display
LCD
Display included
Yes
Line-out
Yes
Mac compatibility
No
Maximum graphics card memory
256 MB
Megapixel
2 MP
Networking features
Fast Ethernet
Number of processors installed
1
Platform
PC
Speakers
2
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:05:57
Uk has collected 2 expert reviews for HP Pro MS218 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 250 GB HDD AMD Radeon HD 3200 Windows 7 Professional Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
maximumpc.com
Updated:
2014-07-01 04:05:57
HP puts a low-power laptop on the desktop and charges a premium Most all-in-one PCs make extensive use of notebook technologies: The processors are low voltage, the GPUs are mobile designs, and the optical drives are low profile. This tends to endow al...
Good Compact and attractive.
Bad Costlier than the consumer version; lackluster performance.
60%
hardwarecentral.com
Updated:
2014-07-01 04:05:57
Okay, IT managers, it's true-confessions time: How many of your company's employees are still sitting in front of CRTs rather than flat-panel monitors? How many are still running Windows XP? Would you consider budgeting $699 apiece to outfit each of...
73%