location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN X by Desktop PC - 900-011

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN X by Desktop PC - 900-011
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X6F57AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780127377 show
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2018
Product end of life date
Bullet Points HP OMEN X by Desktop PC - 900-011
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tower PC
  • - micro ATX
  • - Supported HDD sizes: 2.5,3.5"
  • - Number of 3.5" bays: 4
  • - Galvanized steel
  • - Black
More>>>
Customize and conquer
Customize and conquer

You never have to be limited by your hardware with a case developed for the best current and next gen technology. Angled for easy access, this galvanized steel case was designed for unprecedented upgradability with industry standard components and a spacious, chambered interior.

Stay cool under pressure

Monstrous power demands serious cooling. Optional liquid cooling, an innovative tri-chamber design that separates hot components into their own thermal systems, and top mounted angled vents keep your rig ice cold.[1]

Intimidating performance

Overclocking Intel® processor,[2] dual AMD or Nvidia® graphics, 32GB of DDR4 RAM, four 3.5” storage bays and one M.2 SSD storage slot, and up to a 1300W PSU.

VR certified. Gamer approved.

Do more than play your games. Be part of them on select configurations tuned for optimal VR performance.[2] Get equipped for the future of gaming with a seamless out-of-the-box experience.

Design
Material
Galvanized steel
Form factor *
Tower
Type *
PC
Product color *
Black
Supported motherboard form factors *
micro ATX
Number of 3.5" bays *
4
Side window
No
Power supply
Power supply included *
No
Ports & interfaces
Audio input
No
Ports & interfaces
Audio output
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
Storage
Supported HDD sizes *
2.5, 3.5"
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Weight & dimensions
Width
6.5" (165 mm)
Depth
15.9" (405 mm)
Height
15.8" (401 mm)
Weight
23.1 lbs (10.5 kg)
Source Testseek summary Average rating
Reviews
Updated:
2017-09-23 04:38:20
Uk has collected 66 expert reviews for HP OMEN X by Desktop PC - 900-000na and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2017-09-23 04:38:20
Until someone figures out lag-free, wireless virtual reality (VR) from a PC or develops an standalone headset that can match PC-grade VR, we're going to be stuck with backpack PCs. Knowing this, HP has gone and crafted arguably the most impressive one yet...
Good A whole new gaming PC concept, Lightweight and cool, Powerful innards...
Bad Awfully expensive, Short battery life...
Bottom line The new HP Omen X is an awfully impressive VR gaming PC that brings an incredibly clever approach to the table. However, it also costs a small fortune to get in on the ground floor, making it a tough sell for most...
0%
devontechsupport.com
Updated:
2017-09-23 04:38:20
Until someone figures out lag-free, wireless virtual reality (VR) from a PC or develops an standalone headset that can match PC-grade VR, we're going to be stuck with backpack PCs. Knowing this, HP has gone and crafted arguably the most impressive one yet...
Bottom line The new HP Omen X is an awfully impressive VR gaming PC, with the ability to jump between docked and backpack use cases seamlessly. This type of versatile gameplay is something that many thought would be a hard sell for Nintendo this year, to which they'v...
0%
geekzone.co.nz
Updated:
2017-09-23 04:38:20
The HP Omen X is a bold statement when it comes to desktop computing. It is big, it is heavy and it doesn't even sit upright. And it is also a powerful compute device - the model I received from HP came with an Intel Core i7-6700K @ 4GHz, two NVIDIA GeFor...
0%
techteamgb.co.uk
Updated:
2017-09-23 04:38:20
Some may say it's a “Bad OMEN”… (sigh at the bad joke). This is the HP OMEN X 900 and it's huge. It's a GTX 1080 & Intel i7 6700K based gaming PC and there is a lot you need to know. A lot. Want one? Amazon: prourls.co/kg3B - OverclockersUK Affiliate lin...
70%
trustedreviews.com
Updated:
2017-09-23 04:38:20
Outlandish gaming systems usually come from boutique manufacturers rather than global brands like HP, so I was surprised when the Omen X turned up. And then my surprise turned to shock when I heaved this beast from its box. The Omen X is a galvanised ste...
Good Solid overall CPU and gaming performance, Striking physical design...
Bad No overclocks applied, No upgrades allowed, Very expensive for specification...
Bottom line HP Omen X – Performance The Omen's GTX 1080 propelled the HP to good benchmark results. Its 3D Mark Fire Strike score of 17,223 is solid, and it soared beyond 120fps in every Full HD gaming benchmark. This card is designed for 4K, really, and it performed...
50%
hardwareheaven.com
Updated:
2017-09-23 04:38:20
This monster machine turns the gaming PC on its head – almost literally – in an effort to stand out and justify a whopping £2,500 price.The Omen X looks brilliantly absurd. It's a huge cube of galvanised steel that sits diagonally on two slim feet. It wei...
Bottom line The Omen X attracts a lot of attention with its cubed design, angled structure and lighting. The modular interior sounds good, too, with separated components and an easier angle of entry.In reality, though, this machine is almost always disappointing. The...
40%
techradar.com
Updated:
2017-09-23 04:38:20
HP wants the world to know it's serious about PC gaming, and to that end has introduced the Omen X Desktop, one of the most impressive and largest pre-built desktop gaming PCs we've ever tested.While some desktops, like the Alienware Aurora and Acer Preda...
Good Unique and minimalistic styling, Easily accessible, Immense upgradability...
Bad Larger than life presence, Costs a pretty penny and then some...
Bottom line The HP Omen X Desktop rides on its side and the edge of absurdity. Too big and conceivably expensive for its own good, this is an extreme PC for gamers who revel in excess...
80%
futurefive.co.nz
Updated:
2018-09-02 16:49:52
The OMEN X 900-070a is the first pure gaming machine I've ever tried. True to form, HP have done their best to impress me with the quality of their build and the features packed into this behemoth. I noticed the frequency of their use of the root word “do...
0%
pcgamer.com
Updated:
2017-09-23 04:38:20
Billed as the "flagship star" of its Omen HP range, the OMEN X is pretty stunning piece of kit. But besides its uber-cool look, HP's latest gaming desktop packs a powerful punch with top-mounted exhaust vents, three 120mm radiators and an innovative tri-c...
0%
computershopper.com
Updated:
2017-09-23 04:38:20
Buying an OEM desktop always seems to trail a set of attached strings.A given model might have enough performance but lack aftermarket upgradability. Another model might have the upgradability, but its case may not offer a friendly working space. Yet anot...
Good Cutting-edge, aftermarket-friendly design, Excellent gaming performance, as configured, Quiet fans, Dual USB-C ports, Competitively priced and factory customizable...
Bad Case stand is not removable, No processor-overclocking support in BIOS, Awkward side-mounted ports and no front-mounted ports, Downward-opening optical drive...
Bottom line HP's Omen X delivers high-end PC-gaming performance in a quiet, high-quality case at a reasonable price. And examined part by part, the pricing surprised us. Read More...
80%
techcrunch.com
Updated:
2017-09-23 04:38:20
ARecently the latter has been doing a great job of appealing to different user needs with their Spectre line, from premium ultrabooks, to the VR-ready desktop replacement OMEN 17 laptop that I reviewed earlier this winter. To better cater to hardcore game...
0%
pcmag.com
Updated:
2017-09-23 04:38:20
No matter what you may think of its appearance, there's no doubt the HP Omen X (starts at $1,799.99; $2,599.99 as tested) is a conversation piece. Eschewing a traditional rectangular case for an enigmatic cube, this gaming desktop hums with power like the...
Good One-of-a-kind design, Fast gaming performance, Expandable hot-swappable storage through easily accessible exterior bays, Tool-less interior access, Plenty of I/O ports...
Bad Requires a lot of space, Expensive for the components you get...
Bottom line With a stand-out build and high-end components, the HP Omen X gaming desktop won't disappoint on performance or features, as long as you like its appearance enough to sacrifice the extra desk space and cash...
70%