location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Thin Client 45W Power Supply Cable Y3U68AA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thin Client 45W Power Supply Cable Y3U68AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y3U68AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780373989 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2025 14:38:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Thin Client 45W Power Supply Cable Y3U68AA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 45 W
  • - Purpose: Thin client
  • - 1 pc(s)
  • - Black
More>>>
Features
Purpose *
Thin client
Power supply type *
Indoor
Output power *
45 W
HP segment
Business
Design
Product color *
Black
Weight & dimensions
Width
8.31" (211 mm)
Depth
9.88" (251 mm)
Weight & dimensions
Height
2.6" (66 mm)
Weight
17.6 oz (500 g)
Packaging data
Package depth
19.7" (500 mm)
Package weight
17.6 oz (500 g)
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Country of origin
China
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)