location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 5070 All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY 5070 All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z4A57A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122332877 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2025 14:17:06
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2024
Product end of life date
Bullet Points HP ENVY 5070 All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 10 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 256 MB Built-in processor 800 MHz
  • - 11.9 lbs (5.41 kg)
More>>>
Wireless connectivity you can count on

Get simple Wi-Fi® setup in less than a minute, and start printing fast.[3]
Have confidence in your connection with steady performance from dual band Wi-Fi®.[2]
Scan on the go, print from social media and the cloud, and easily order ink, with the HP Smart app.[4]
Easily print from a variety of smartphones and tablets.[1]

Photos and documents for as low as $2.99 a month

HP Instant Ink delivers the right ink, right on time, so you never run out again.[5]
Make an impression with Original HP ink cartridges – designed to deliver vivid color and crisp, sharp text.
Create high-quality borderless photos and flyers – right in your home.

Quick and easy. Print. Scan. Copy.

Print scan, and copy with fast speeds, and keep tasks moving.
Speed through multipage print jobs with automatic two-sided printing.
Create timesaving shortcuts and easily print, scan, and copy directly at the printer.

Never run out and save up to 50% with Instant Ink [6]

When ink levels are low, a new cartridge is automatically dispatched at no extra cost. Enjoy total flexibility, because you can change or cancel your plan anytime.[8]

Print, scan, copy, fax

Scan on the go, print from social media and the cloud, easily order ink, and quick setup with HP Smart app.

HP Smart App

Set up, scan, print, and manage your HP printer.

35-page automatic document feeder
35-page automatic document feeder

Automatic document feeder

Bluetooth® Smart
Bluetooth® Smart

Connect using Bluetooth smart technology

Automatic two-sided printing
Automatic two-sided printing

Speed through multipage print jobs with automatic two-sided printing.

Easy mobile printing

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.

Dual-band Wi-Fi®
Dual-band Wi-Fi®

Get connected and start printing fast with seamless Wi-Fi® setup from your smartphone.

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (color, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
17 ppm
Print speed (ISO/IEC 24734) black
10 ppm
Print speed (ISO/IEC 24734) colour
7 ppm
Time to first page (black, normal)
16 s
Time to first page (color, normal)
19 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (color, normal quality, A4)
14 cpm
Copy speed (black, draft, A4)
20 cpm
Copy speed (color, draft, A4)
14 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Scan speed (color)
3 ppm
Scan speed (black)
7 ppm
Image formats supported
JPG, RAW
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
100 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Maximum number of input trays
1
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355.6 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
B5, C6, DL
Borderless printing media sizes
A4, Letter
Paper handling
Custom media width
3 - 8.5" (76.2 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.2"
Control type
Touch
Color display
No
Power
Power consumption (printing)
14 W
Power consumption (ready)
3.75 W
Power consumption (sleep)
0.89 W
Power consumption (off)
0.11 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Instant Ink
Yes
HP dynamic security
Yes
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows 8.1, Windows 11, Windows 10, Windows 8
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Certificates
Certification
CISPR 32:2012 / EN 55032:2012 (Class B), CISPR24:2010/EN 55024:2010, EN 301 489-1 v2.1.1: 2017, EN 301 489-17 v3.1.1: 2017, EN 61000-3-2 :2014, EN 61000-3-3: 2013, Radio Equipment Directive 2014/53/EU with CE Marking (Europe), FCC Part 15 Rules Class B (USA), ICES-003 Issue 6 (Canada), EN 55022:2010 (Australia/New Zealand), VCCI V-3 2013.04 (Japan), KKC certified (Korea), CNS 13438:2006 (Taiwan BSMI)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.5" (445 mm)
Depth
14.4" (367 mm)
Height
5.04" (128 mm)
Weight
11.9 lbs (5.41 kg)
Packaging data
Package width
19.1" (485 mm)
Package depth
6.61" (168 mm)
Package height
17.5" (445 mm)
Package weight
14.2 lbs (6.45 kg)
Packaging content
Bundled software
HP Printer Software, HP Photo Creations
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
1042.8 lbs (473 kg)
Number of layers per pallet
5 pc(s)
Quantity per pallet
70 pc(s)
Technical details
Number of cartons per pallet layer
14 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
48 x 40 x 93.3" (1219 x 1016 x 2369 mm)
Recommended system requirements
Windows Vista: 800 MHz 32-bit (x86) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 93.27"
Pallet weight (imperial)
1041 lbs
Number of print heads
2
Country Distributor
Singapore 1 distributor(s)
Australia 1 distributor(s)