location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Networking Comware Switch 24G POE+2SFP+2XGT EI 5140

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Networking Comware Switch 24G POE+2SFP+2XGT EI 5140
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JL823A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017497266 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2025 15:26:09
The date of the most recent change of the data-sheet in Icecat's system
Quickspecs (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE Networking Comware Switch 24G POE+2SFP+2XGT EI 5140
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RJ-45
  • - 10G support
  • - MAC address table: 16384 entries Switching capacity: 128 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting Stackable
  • - AC Power supply included Power over Ethernet (PoE)
More>>>
Scalability and High Availability

The HPE Networking Comware Switch Series 5140 EI delivers scalability and enhances reliability of the network with HPE Intelligent Resilient Framework (IRF) technology. IRF stacking enables virtual resilient switching fabrics, where two or more switches perform as a single L2 switch and L3 router.
HPE IRF stacking enhances performance and reliability with uninterrupted L2 switching and L3 forwarding and reduces operational complexity with simpler, flatter, and more agile networks.
Four fixed uplinks (SFP, SFP+, and 10GBASE-T) deliver performance for bandwidth intensive applications.
Link redundancy with support for protocols such as Spanning Tree/MSTP, RSTP, and Smart link provides high availability.

Comprehensive Security Control

The HPE Networking Comware Switch Series 5140 EI supports flexible authentication methods including 802.1X and MAC Authentication for greater security and policy-driven application authentication. Per-user access control lists (ACLs) provide identity-driven security and access control.
ACLs provide IP Layer 2 to Layer 4 traffic filtering while supporting global ACL, VLAN ACL, port ACL, and IPv6 ACL.
Dynamic ARP protection with functions such as ARP Detection and ARP packet validation that block broadcasts from unauthorized hosts, preventing eavesdropping or theft of network data.
Centralized security policy management and network protection with HPE Aruba Networking IMC End User Admission Domination (EAD) which integrates security policies, network access control, and access right control policies to form a cooperative security system.
Enhance security with encryption of access methods (CLI, GUI, or MIB) through SSHv2, SSL, and/or SNMPv3, and other features including DHCP protection, IP source guard, and RADIUS/HWTACAS.

Simplified Management

The HPE Networking Comware Switch Series 5140 EI can be seamlessly managed with HPE Aruba Networking IMC to provide end-to-end network transparency with a consistent network experience through comprehensive configuration, compliance, and policy management.
It supports SmartMC, an embedded network management tool with a web-based GUI to simplify operations and facilitate centralized management. It offers features such as configuration backup, software version management and seamless switch replacement.
RMON and sFlow provide advanced monitoring and reporting capabilities for statistics, history, alarms, and events.

Enhanced Quality of Service

The HPE Networking Comware Switch Series 5140 EI supports advanced classifier-based QoS which groups traffic using multiple match criteria based on Layer 2 and 3 information; it applies QoS policies such as setting priority level and rate limit to selected traffic on a port, VLAN, or entire switch.
It provides traffic prioritization with supported congestion actions include: strict priority (SP) queuing, weighted round robin (WRR), weighted random early detection (WRED), and SP+WRR and traffic policing with Committed Access Rate (CAR) and line rate.
Reduce unwanted network traffic with broadcast control and limitation of broadcast traffic rate to cut down on unwanted network broadcast traffic.

Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)