location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL360 Gen10 4208 2.1GHz 8-core 1P 16GB-R S100i NC 4LFF 500W PS Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL360 Gen10 4208 2.1GHz 8-core 1P 16GB-R S100i NC 4LFF 500W PS Server
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P19776-291
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017391625 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2025 15:36:00
The date of the most recent change of the data-sheet in Icecat's system
Customer Reference (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quickspecs (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brief (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guide (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
White Paper (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Reference Architecture (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE ProLiant DL360 Gen10 4208 2.1GHz 8-core 1P 16GB-R S100i NC 4LFF 500W PS Server
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Xeon Silver 4208 2.1 GHz
  • - 16 GB 2933 MHz DDR4-SDRAM 1 x 16
  • - Rack (2U) 500 W
More>>>
Industry-leading Performance with Versatile Compute

HPE ProLiant DL360 Gen10 server supports industry-standard technology leveraging the Intel Xeon Scalable processor with up to 28 cores, 12G SAS and 3.0 TB of 2933 MT/s HPE DDR4 SmartMemory.
Supporting the second generation Intel Xeon Scalable processor family with up to a 11% per-core performance gain [4] over first generation and with memory speeds up to 2933 MT/s.
Intel Optane™ persistent memory 100 series for HPE works with DRAM to provide fast, high capacity, cost effective memory and storage to transform big data workloads and analytics by enabling data to be stored, moved, and processed quickly. [6]
Achieve greater capacity with flexible drive configurations with up to 10 SFF and four LFF drives along with an option to support up to 10 NVMe PCIe SSDs delivering enhanced performance, capacity, and reliability to meet various customer segments and workload requirements at the right economics.
With support for up to 12 NVDIMMs per chassis and 2X capacity of first-generation HPE NVDIMMs, HPE ProLiant DL360 Gen10 server delivers up to 192 GB per system. [7]

Innovative Design for Flexibility and Choice

The premium 10 SFF NVMe chassis backplane provides the ability to mix and match SAS/SATA and NVMe within the same chassis along with 8 + 2 SFF and 4 LFF chassis that supports new uFF and M.2 storage options.
Embedded 4 x 1GbE (select models) or HPE FlexibleLOM and PCIe standup 1GbE, 10GbE, 25GbE, or 100GbE adapters provides flexibility of networking bandwidth and fabric so you can adapt and grow to changing business needs.
Unmatched expandability is packed in a dense 1U rack design with up to three PCIe 3.0 slots.

Security Innovations

HPE iLO 5 enables the world’s most secure industry standard servers with HPE silicon root of trust technology to protect your servers from attacks, detect potential intrusions and recover your essential server firmware securely.
New features include Server Configuration Lock that ensures secure transit and locks server hardware configuration, iLO Security Dashboard helps detect and address possible security vulnerabilities and Workload Performance Advisor provides server tuning recommendations for better server performance.
With Runtime Firmware Verification the server firmware is checked every 24 hours verifying validity and credibility of essential system firmware. Secure Recovery allows server firmware to rollback to the to last known good state or factory settings after detection of compromised code.
Additional security options are available with Trusted Platform Module (TPM) to prevent unauthorized access to server and securely stores artifacts used to authenticate the server platforms while the Intrusion Detection Kit logs and alerts when the server hood is removed.

Industry-Leading Serviceability and Deployment

HPE ProLiant DL360 Gen10 server comes with a complete set of services offered by HPE Services, delivering confidence, reducing risk, and helping customers realize agility and stability.
Services from HPE Services simplifies the stages of the IT journey. Advisory and Transformation Services professionals understand customer challenges and design an enhanced solution. Professional Services enable rapid deployment of solutions and Operational Services provide ongoing support.
Services provided under Operational Services include - HPE Flexible Capacity, HPE Datacenter Care, HPE Infrastructure Automation, HPE Campus Care, HPE Proactive Services and multi-vendor coverage.
HPE IT investment solutions help you transform to a digital business with IT economics that align to your business goals.