location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE External 12Gb Mini SAS High Density to Mini SAS High Density 4-lane 4m Fanout Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External 12Gb Mini SAS High Density to Mini SAS High Density 4-lane 4m Fanout Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P35175-B21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017562254 show
Category:
Cables which move data to and from computer storage devices such as hard drives using an SAS protocol.
Serial Attached SCSI (SAS) Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2025 14:22:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE External 12Gb Mini SAS High Density to Mini SAS High Density 4-lane 4m Fanout Cable
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 157.5" (4 m)
  • - Mini SAS Straight
  • - Mini SAS Straight
  • - Male
  • - 12 Gbit/s
More>>>
Country Distributor
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)