- - Intel Xeon Silver 4215R 3.2 GHz
- - 32 GB 2933 MHz DDR4-SDRAM 1 x 32
- - Rack (2U) 800 W

HPE ProLiant DL380 Gen10 4215R 3.2GHz 8-core 1P 32GB-R P408i-a NC 8SFF 800W PS Server




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
A new first line of defense against cyber-attackers with select servers built to the world’s toughest security standards in secured facilities, bringing together security, processes and people to deliver protection for your most sensitive applications and data even before your server is built.
Built in secure HPE facilities to the most stringent Country of Origin USA and conformance requirements, HPE Trusted Supply Chain servers are inspected to be free from malicious microcode and counterfeit parts, safeguarding it against cyber-exploits throughout its life cycle.
With hardened security built in, HPE Trusted Supply Chain hardens the protections designed into select HPE products with unrivaled supply chain visibility and standards compliance providing a 360-degree view and mitigation plan for current and emerging cyber-threats.
Allied to ensure authenticity, HPE Trusted Supply Chain doubles down on your protection with vetted HPE employees assigned to the product build to manage the product manufacturing process that adheres to the strictest sourcing, inspection and traceability standards.
Learn more about HPE Trusted Supply Chain
The ProLiant DL380 now features significantly enhanced GPU density, expanding support from five to seven Full-Height, Half-Length, Single-Width Accelerators/GPUs; or up to six in a balanced configuration with additional PCIe expansion via the tertiary riser.
Leveraging HPE's most popular 2U rackmount server, fitting standard depth racks, customers can benefit from one of the densest Accelerator/GPU platforms with an extensive set of Accelerator options, enabling diverse cloud workload performance and optimization of AI and deep learning experiences.
Supported on the ProLiant DL380, the NVIDIA T4 GPU is ideal for Deep learning, Inferencing, Machine Learning, HPC, Rendering, VDI, Virtual Workstations and combinations thereof for mixed workloads - maximizing utilization of data center resources and lowering TCO.
The HPE ProLiant DL380 Gen10 server has an adaptable chassis, including new Hewlett Packard Enterprise modular drive bay configuration options with up to 30 SFF, up to 19 LFF or up to 20 NVMe drive options along with support for up to three double wide GPU options.
Adapting and growing to changing business needs, Networking Choice (NC) server models provide flexibility in the primary networking choice while Embedded LOM server models offer an embedded 4x1GbE by default; both provide network options (1GbE to 100GbE) via HPE FlexibleLOM or PCIe standup adapters.
HPE Persistent Memory works with DRAM to provide fast, high capacity, cost effective memory and storage to transform big data workloads and analytics by enabling data to be stored, moved, and processed quickly.
In conjunction with the embedded SATA HPE Dynamic Smart Array S100i Controller for boot, data and media needs, the redesigned HPE Smart Array Controllers allow you the flexibility to choose the optimal 12 Gb/s controller most suited to your environment, and operate in both SAS and HBA mode.
Supporting a wide range of operating environments from Azure to Docker to ClearOS in addition to traditional operating systems.
The HPE ProLiant DL380 Gen10 server comes with a complete set of HPE Technology Services, delivering confidence, reducing risk, and helping customers realize agility and stability.
HPE Services simplifies all stages of the IT journey. Advisory and Transformation Services professionals understand customer challenges and design an optimal solution. Professional Services enable rapid deployment of solutions and Operational Services provide ongoing support.
A suite of embedded and downloadable tools is available for server lifecycle management including Unified Extensible Firmware Interface (UEFI), Intelligent Provisioning; HPE iLO 5 to monitor and manage; Smart Update Manager (SUM), and Service Pack for ProLiant (SPP).
Hewlett Packard Enterprise IT investment solutions help you transform to a digital business with IT economics that align to your business goals.
to access all product specs
Brand | Image | Article code | product | Stock | Price from |
HPE |
![]() (show image) |
P57773-B21 | ProLiant DL380 Gen10 2SFF Premium HDD SAS/SATA BC Front/Rear Backplane Kit |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.