More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL385 Gen11 8SFF Tri-Mode U.3 x1 Mid Tray Backplane Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P55086-B21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017604169

Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
3470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
09 Aug 2025 16:25:32
The date of the most recent change of the data-sheet in Icecat's system
No information available on Specs
Login or signup for Full Icecat
to access all product specs
to access all product specs
Brand | Image | Article code | product | Stock | Price from |
HPE |
![]() (show image) |
P81834-DM5 | ProLiant DL385 Gen11 9115 3.2GHz 16c 1P 2x32GB-R 8SFF MR408i-o 2x960GB SSD 2x800W PS LA Server |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
P81827-375 | ProLiant DL385 Gen11 9115 3.2GHz 16c 1P 2x32GB-R 8LFF NS204i-u NC BCM57416 2x800W PS AP Server |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
P81842-425 | ProLiant DL385 Gen11 9015 3.5GHz 8c 1P 2x32GB-R 8SFF MR408i-o 2x480GB SSD 2x1000W PS EU Server |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
P77251-005 | ProLiant DL385 Gen11 9354 3.25GHz 32c 2P 384GB-R NS204i-u NC BCM57414 2x1000W PS NA Server |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
P66781-291 | ProLiant DL385 Gen11 9124 3.0GHz 16-core 1P 32GB-R 8SFF 800W PS Server |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
1
Country | Distributor |
---|---|
![]() |
3 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.