location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Enlogic by nVent G3 Metered 3-phase 22kVA/Outlets (12) C13 (12) Combo C13/C19 PDU for

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enlogic by nVent G3 Metered 3-phase 22kVA/Outlets (12) C13 (12) Combo C13/C19 PDU for
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P67672-B21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017707044 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2025 15:46:59
The date of the most recent change of the data-sheet in Icecat's system
Quickspecs (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Powerfully Built Power Distribution, Because no Two Environments are the Same

Enlogic by nVent G3 Enterprise Power Distribution Units for HPE are backed by a 5-year Manufacturer warranty.
Premium materials and robust construction offer power continuity and maintained performance at elevated temperatures.
Enlogic by nVent G3 PDUs for HPE include vertical and horizontal models with power output options ranging from 1.9 kVA to 22 kVA.
Single- and three-phase models to meet your facility power needs.

Get Power Where You Need it to Go – and Keep it There

Enlogic by nVent G3 Enterprise PDUs for HPE horizontal/modular PDU models can be installed in any U position in your rack.
Optional dual-locking power cords secure the PDU to both power source and device, protecting against disconnection— accidental or intentional.
Integrated cord retention to connect the right cord to the right outlet, quickly and easily.

Vertical PDU Models Use Button and Keyhole Mounting for Simple Drop in Install

Enlogic by nVent G3 Enterprise PDUs for HPE vertical form factor models have a wide range of single- and three-phase options providing up to 22 kVA of output power.
Flexible vertical mounts on either rear side use industry-standard button and keyhole mounting, preventing interference in the maintenance zone between rear RETMA rails.
Using the optional configuration of facing the outlets into the rack, multiple PDUs can be mounted on one side of the rack for higher power density.
Enlogic by nVent G3 PDUs for HPE have a wide range of mounting options to fit every application. Power where you need it—plus more room for compute.

From Purchase to Prime Time, Getting Power Where You Need It has Never Been Easier

Enlogic by nVent G3 Enterprise Power Distribution Units for HPE introduces the C13/C19 combination outlet providing flexible outlet configurations.
Impressive high-density PDUs mean more power and less headache for even the most demanding compute applications.
Toolless installation, low profile, and modular extensions simplify configuration and reduce time to deployment.

Country Distributor
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
New Zealand 1 distributor(s)