- - Internal
- - Host interface: PCIe
- - Output interface: Fiber
- - 32 Gbit/s



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
The HPE SN1620E 32Gb Fibre Channel Host Bus Adapter delivers twice the bandwidth of 16 Gb Fibre Channel Host Bus Adapters while being backward compatible with 16 Gb and 8 Gb FC environments and forward compatible to 64 Gb FC.
The 32 Gb HBA family is compatible with existing storage networking including all 32 Gb Fibre Channel switches and directors plus newer more powerful infrastructure—64 Gb Fibre Channel switches and directors. HBA and Switches/Directors also leverage the FC-NVMe protocol for lower latency.
Higher performance with existing server investments when compared to the 16Gb FC adapters; customers should strive to 'performance match' their infrastructure end-to-end but they also have the option to mix and match as driven by their buying cycles.
A factory-installed certificate assigned and unique to the FC HBA model; the certificate authenticates the adapter is a valid, trusted device on the PCI bus as verified by the HPE ProLiant management utility—HPE iLO. Customers can be more confident that the PCI device is authentic.
With the advent of more powerful quantum computers, Hewlett Packard Enterprise is taking preventative actions to enhance encryption algorithms generated by the adapter. Customers benefit knowing that products purchased today will not be vulnerable to attacks perpetuated by future quantum technology.
The HPE SN1620E encrypts data in flight to the target device (storage array) by implementing the latest Fibre Channel FC-SP3 standard and reduces the complexity and costs of application-based encryption. Unlike application encryption, hardware encryption enables data to be deduped and compression.
The HPE SN1620E 32Gb Fibre Channel Host Bus Adapter connects the HPE ProLiant to storage networking and centralized to the high performance HPE storage platform.
Databases are structured data that are best served by block storage devices like Fibre Channel HBAs, Fibre Channel switches, and Fibre Channel SAN storage. Combine a high performing ProLiant server with a high performance FC HBA to drive database I/Os.
High levels of bandwidth, I/Os and low latency are paramount to respond time in multiple applications supported by database technology. The HPE SN1620E 32Gb Fibre Channel Host Bus Adapter offers one of the highest levels of performance.
The HPE SN1620E 32Gb Fibre Channel Host Bus Adapters are designed to support emerging NVM Express (NVMe) over Fibre Channel storage network.
Provides latest security features that averts unauthorized access to the HBA firmware.
T10 Protection Information (T10-PI) data integrity with high performance hardware offload provides data protection from the server to the storage array.
to access all product specs
Country | Distributor |
---|---|
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
3 distributor(s) |
![]() |
4 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.