location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE SN6620C 32Gb 24-port 32Gb SFP+ Fibre Channel Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN6620C 32Gb 24-port 32Gb SFP+ Fibre Channel Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R0P13A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017323176 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2025 14:22:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quickspecs (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
White Paper (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE SN6620C 32Gb 24-port 32Gb SFP+ Fibre Channel Switch
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed SNMP 1, SNMP 3, SMI-S, SSH, SSH-2, CLI
  • - Quality of Service (QoS) support
  • - 1U Rack mounting
  • - Power supply included
More>>>
High-speed Fibre Channel Connectivity for NVMe/All-Flash Arrays

HPE Storage Fibre Channel Switch C-series SN6620C provides consistent 32 Gbps low-latency performance across every FC port on the switch.
Delivers increased performance with an aggregate bandwidth of 1536 Gbps for growing and dynamic workloads.
Supports the performance and scale required to deploy a dedicated and standalone FC SAN connecting both initiators and targets without requiring any other switching infrastructure.
Powered by the same high-performance 32 Gbps ASIC that powers the HPE Storage Director Switch C-series SN8500C portfolio.
FC-NVMe-ready SAN switch with enhanced buffer-to-buffer (B2B) credits connecting both storage and host ports and FC link encryption.

More Flexibility

HPE Storage Fibre Channel Switch C-series SN6620C provides an option to deploy as few as 24, 32 Gbps FC ports in the entry-level variant, which can grow in increments of 8 ports to 48 ports.
Allow users to deploy them with 32 Gb, 16 Gb, or 8 Gb optics to accommodate their budget while being fully prepared for tomorrow.
Increased fabric scalability provides more flexibility for a variety of SAN architectures.

Easy Manageability

HPE Storage Fibre Channel Switch C-series SN6620C supports enhanced diagnostic features such as inter-switch link (ISL) and host-bus-adapter (HBA) diagnostics, read diagnostic parameter, link cable beacon, and advanced reliability features such as forward error correction (FEC) with HBA ports.
Cisco Data Center Network Manager (Essentials Edition) software, included with the switch, provides a centralized management tool with task-based wizards that simplifies management of switches and fabrics. Additional advanced features are available with the DCNM licensed version, sold separately.
Starting from release 12.0.1a, DCNM is renamed as Cisco Nexus Dashboard Fabric Controller (NDFC).
HPE C-series SAN Insights (Cisco SAN Analytics) delivers deep visibility into I/O traffic between the compute and the storage infrastructure. This information is in addition to the already-available visibility obtained from individual ports, switches, servers, virtual machines, and storage arrays.

Intelligent Network Services for SAN

HPE Storage Fibre Channel Switch C-series SN6620C supports slow-drain detection and isolation, VSAN technology, access control lists for hardware-based intelligent frame processing, smart zoning, and other various services.
Provides visibility into all virtual machines that are accessing the storage LUNs in the fabric and provide an end-to-end view for analytics.
Delivers powerful Representational State Transfer (REST) and NX-API capabilities to enable flexible and rapid programming of utilities for the SAN.

Country Distributor
Nederland 4 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)