location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE SN8600B 4-slot Power Pack+ Port Side Air Intake Director Switch Chassis

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN8600B 4-slot Power Pack+ Port Side Air Intake Director Switch Chassis
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R0Q25A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017345833 show
Category:
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
Network Switch Components Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2025 16:31:05
The date of the most recent change of the data-sheet in Icecat's system
Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Improved Performance

HPE Storage SAN Director Switch features up to 64Gbps FC performance and up to 39.6Tbps chassis bandwidth to address I/O and bandwidth-intensive applications for private cloud storage and highly virtualized environments.
Supports flash-based storage workloads with up to 1 billion IOPS utilizing 64-port 64Gb FC blade, 48-port 64Gb FC blade, 64-port 32Gb QSFP blade, 48-port 32Gb FC blade, and 32Gb SAN extension blade.
Increase scalability with up to 2X throughput for high-density virtual machine (VM) deployments and larger fabrics, allowing organizations to support more storage devices using the same number of FC links. [1]
HPE Storage SAN Director Switch family provides higher chassis, slot-to-slot, and port performance, enabling faster deployment of applications.
HPE Storage SAN Director Switch offers local switching capabilities to verify that data traffic within the same port group does not consume slot bandwidth, increasing the number of line-rate ports.

Simplified Management

HHPE Storage SAN Director Switch simplifies monitoring, management, and diagnostics to avoid problems before they impact operations and it dramatically reduces total cost of ownership (TCO).
HPE SN8700B and SN8600B SAN Directors integrated with HPE Network Orchestrator (NetO) offer greater visibility into your SAN fabric.
The HPE I/O Insight software with 64Gb and 32Gb FC technology enhances visibility into the health of your SAN.
Enables pro-active monitoring of I/O performance and behavior through integrated network sensors, allowing real-time monitoring of NVMe workloads, providing deep insight into problems, and improving service-level agreements (SLAs).
With new automation, organizations can quickly and reliably perform resource intensive tasks, such as provisioning, and enable uninterrupted SAN monitoring, so that tasks can be completed in less time. With automation, organizations can automate repetitive daily tasks and deliver consistent results.

Improves Business Continuity and Disaster Recovery Solutions

The HPE Storage SAN Director Switch delivers high bandwidth, port density, and throughput required for application performance over WAN connections addressing demanding disaster recovery (DR) requirements through 64Gb, 32Gb FC, and 1GbE/10GbE/40GbE ports.
Reduces bandwidth costs with in-flight data compression at wire speed and increases security with in-flight data encryption.
Provides native 10Gbps FC support on the 32Gb and 64Gb blade.

Lower TCO

The HPE Storage Fibre Channel Switch SN8700B and HPE Storage Fibre Channel Switch SN8600B seamlessly integrate with NVMe throughout the fabric.
Enables high-density, core-edge, and active-active mesh chassis topologies reducing inter-switch cabling by up to 75%. [2]
To meet ever-increasing demands for faster, more reliable data access, it is essential for organizations to deploy a modernized infrastructure that reduces latency, increases bandwidth, and helps ensure near-continuous availability. Unprecedented performance is not enough on its own.

Brand Image Article code product Stock Price from
HPE

HPE SN8600B/SN8700B 3000W 240VAC Port Side Air Intake Director Power Supply
(show image)
R0Q26A SN8600B/SN8700B 3000W 240VAC Port Side Air Intake Director Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE SN8600B/SN8700B 3000W 240VAC Director Power Supply
(show image)
Q0U92A SN8600B/SN8700B 3000W 240VAC Director Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)