location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE SN1610Q 32Gb 1-port Fibre Channel Host Bus Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN1610Q 32Gb 1-port Fibre Channel Host Bus Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R2E08A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017354705 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2025 15:30:28
The date of the most recent change of the data-sheet in Icecat's system
QuickSpecs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE SN1610Q 32Gb 1-port Fibre Channel Host Bus Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI Express 4.0 Fiber
  • - 32000 Mbit/s
  • - Internal Component for: Server
More>>>
32 Gb High Performance Bandwidth, Lower Latency, and Higher Number of I/Os

HPE SN1610Q 32Gb Fibre Channel HBA offers higher bandwidth than older HBAs to allow for faster travel from source to destination targets.
Lower latency enables the transition from one action to the next action transaction. With 32,000,000,000 (billion) bits traveling per second, even small improvements to latency can have large impacts at scale.
Performance up to 2 million IOPS.

Database and Data-Intensive Applications Improved Performance with Fibre Channel.

Fibre Channel is designed to support block-based data structures found in most databases and their associated applications — enterprise resource planning (ERP), reservation systems, financial and insurance, medical, and large virtual server deployments.
The adapter improves database transactional performance, enables faster business decisions with better data mining, and hosts more VMs.
The newer NVMe protocol strips away many of the older, unused SCSI commands and builds a more memory-friendly protocol (think storage arrays with SSDs) offering much lower latency and quicker responses to data transactions

Lower Total Cost of Ownership and Investment Protection

Migrating from 16 Gb HBAs reduces cabling and power consumption while improving overall performance.
SAN design allows component generations to be mixed, meaning older and newer products are automatically supported. If an end-to-end SAN upgrade is not possible, it is possible to upgrade different portions of the SAN to match budgets.
SAN design supports two generations forward compatibility: 32 Gb HBA today would function properly with 64 Gb and 128 Gb components in the future. Future deployments could place high I/O functions on faster-performing products while leaving-lower performing functions on lower-performing products.

Fibre Channel Remains the Most Secure Protocol for Transporting Data

Designed to only transmit data to other Fibre Channel devices on a SAN, the protocol excludes IP addresses removing access from outside entities and vulnerabilities.
Hardware root of trust is built into the HPE SN1610Q 32Gb Fibre Channel HBA that prevents unsigned firmware from being downloaded into the adapter making sure that only secure firmware is downloaded.

Country Distributor
Nederland 4 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)