location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE SN2600B 32Gb 12/4 4-port 16Gb Short Wave SFP+ SAN Extension Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN2600B 32Gb 12/4 4-port 16Gb Short Wave SFP+ SAN Extension Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R6W20A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017482262 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2025 02:40:57
The date of the most recent change of the data-sheet in Icecat's system
Quickspecs (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
A Purpose-Built Extension Platform for Midrange Storage

The HPE Storage SAN Extension Switch B-series SN2600B is a robust platform for medium-scale, multisite data center environments implementing block, file, and tape data protection solutions.
Build a high-performance infrastructure between data centers for multisite asynchronous and synchronous storage replication with centralized tape backup, recovery, and archiving solutions.
By using WAN-optimized TCP, disk and tape protocol acceleration, and data compression, you can increase replication and backup throughput over distance.
This platform is designed to offer both Fibre Channel over IP (FCIP) and IP extension technology and can handle simultaneous replication from Fibre Channel and IP storage arrays to consolidate replication workloads over WAN connections.
With twelve 32 Gb/s capable Fibre Channel ports and six 1/10-Gigabit Ethernet (GbE) ports, this switch provides the bandwidth and throughput required for greater application performance over WAN connections.

Cost-Effective, Scalable, and Flexible SAN Extension

With the HPE Storage SAN Extension Switch B-series SN2600B, organizations can quickly and cost-effectively scale their WAN rate from 1Gb/s to 2.5Gb/s by purchasing a full configuration with 2.5Gb/s WAN capacity, or pay as you grow with an on-demand upgrade license.
The HPE Storage SAN Extension Switch B-series SN2600B base configuration provides four 32Gb/s-capable Fibre Channel ports and six 1/10GbE ports. Two of the Ethernet ports can be utilized as WAN ports with Adaptive Rate Limiting (ARL) and IPsec.
The on-demand upgrade license enables 8 additional Fibre Channel ports, includes 8-16Gb FC short wave optics, enables 4 additional 1/10GbE WAN ports and includes HPE Power Pack+ Software. The software features include: FC Trunking, Extension Trunking, Fabric Vision, FC Routing, Extended Fabrics.
With a compression ratio of 4 to 1, organizations can scale up to 10Gb/s replication throughput, depending on the type of data and the characteristics of the WAN connection.

Simplified Disaster Recovery and Data Protection

The HPE Storage SAN Extension Switch B-series SN2600B supports simple point-to-point, comprehensive multisite SAN extension and remote offices, offering enterprise-class capabilities for a variety of strategic IT initiatives including demanding disaster recovery requirements.
The HPE Storage SAN Extension Switch B-series SN2600B centralizes backup to consolidate infrastructure and administrative resources.
It is designed with built-in tools to verify the condition of WAN links and network paths, and validate the proper setup of configurations prior to deployment.

Powerful Performance

Supporting up to 250 milliseconds Round-Trip Time (RTT) latency, the HPE Storage SAN Extension Switch B-series SN2600B enables cost-effective extension solutions over distances up to 25,500 kilometers (15,845 miles). [1]
Leverage TCP Acceleration to help achieve increased replication speeds from storage devices, and WAN-optimized TCP to help ensure in-order, lossless transmission of extension data.
With twelve 32Gbps-capable Fibre Channel ports, six 1/10-Gigabit Ethernet (GbE) ports, and a 2.5Gb/s WAN tunnel, this switch offers the bandwidth and throughput required for greater application performance.

Country Distributor
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)