location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Networking Comware Module 24x40G QSFP+ SG 7500X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Networking Comware Module 24x40G QSFP+ SG 7500X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R8N57A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017534008 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 23:41:59
The date of the most recent change of the data-sheet in Icecat's system
Quickspecs (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Powerful Performance

The HPE FlexNetwork 7500X Switch series offers up to 480 Gbps of switching capacity per slot that is three times the switching capacity of HPE FlexNetwork 7500 Switch series at 160 Gbps per slot.
It offers up to 40x100GbE/ 240x40GbE / 480x10GbE / 480x1GbE ports or a combination of these, along with PoE/PoE+ support with up to 1440W power per slot for IP phones, cameras, and future high-density Internet of Things (IoT) deployments.
Supports switching capacity of up to 9.6Tbps for enhanced performance of mission critical environments. Up to 288K MAC, up to 104K ARP, and up to 256K FIB tables allow higher scalability, depending on the LPU and operational mode chosen during first installations.
Enhanced Media Delivery Index (eMDI) monitors audio and video service quality. It locates faults by analyzing specific TCP/RTP packets of each node in an IP network in real time to solve packet loss, packet sequence errors, and jitters.
The HPE FlexNetwork 7500X Switch Series provides Flexible authentication options including 802.1X, MAC and Web Authentication and Endpoint Admission Defense, delivering greater security and policy-driven application authentication.

High Resiliency and Scalability

The HPE FlexNetwork 7500X Switch series offers high availability with redundant power modules, fan trays, hot-swappable interface modules, and power module self-protection mechanisms.
Intelligent Resilient Framework (IRF) virtualizes up to four physical switches into one for simpler, flatter, more agile and highly available networks.
Virtual Routing Redundancy Protocol (VRRP) creates redundant and highly available routed environments with groups of two routers, ensuring continuous packet forwarding in the event of a single failed router.
Graceful Insertion and Removal (GIR) minimizes service interruption by instructing affected protocols to isolate the device for maintenance/upgrade and alter to the redundant path. GIR supports: LACP, BGP, IS-IS, OSPF, and OSPFv3.
Virtual Extensible LAN (VXLAN) and Ethernet VPN (BGP EVPN) enable greater network integration flexibility, improved performance, better scalability without redesigning the underlay network, restrict attacks with enhanced security, especially in spine-leaf architectures.

Robust Quality of Service (QoS)

The HPE FlexNetwork 7500X Switch series supports operations, administration, and maintenance (OAM), Rapid Ring Protection Protocol (RRPP), multi-level QoS, MPLS and VPLS, and In-Service Software Upgrade (ISSU) for business continuity and improving manageability.
Micro-segmentation enables grouping of endpoints based on specific criteria for application of group-based policies, implemented by using PBR / QoS / PacketFilter.
No hidden costs with the license-free L2 / L3 feature set which includes IPv6, MPLS functionality and robust QoS. It also supports varying security management login, RADIUS, SSH, TACACS/TACACS+ to protect and control change management access.
Multicast DNS (mDNS) is a zero-configuration networking (zeroconf) protocol. It enables endpoint devices to automatically discover available services advertised by mDNS service providers without using preconfigured name severs such as DNS Multicast.
Advanced distributed denial of service (DDOS) protection, such as DHCP Snooping, IP Source Guard, and ARP Protection, and flexible traffic controls, such as policy-based routing, QoS, and ACLs are available to manage end-to-end application priorities.

Simplified Management

The HPE FlexNetwork 7500X Switch Series can be seamlessly managed with HPE Intelligent Management Center (IMC) to provide end-to-end network transparency with a consistent network experience.
Provides multiple management interfaces such as the console port, out-of-band management Ethernet port, and USB port. It also supports configuration and management from CLI or a general-purpose web-based manager.
Single IP address to manage the whole IRF fabric, simplifying device and topology management, improving operating efficiency, and lowering network maintenance cost
Supports multiple access methods, including SNMPv1/v2c/v3, Telnet, SSH 2.0 and SSL to facilitate centralized discovery, monitoring, and secure management of networking devices. It also provides complete session logging to aid problem identification and resolution.
Supports entire set of programming tools from legacy CLI/SNMP to full Netconf/Yang model. Rest APIs combined with scripting (python) allow inclusion of these switches into modern toolchains (Puppet/Chef/Ansible playbooks).

Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)