location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Aruba Networking CX 6300M 48p 10M/100M/1G 4p SFP56 50G Power-to-Port 2xFan PSU TAA Bundle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aruba Networking
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aruba Networking CX 6300M 48p 10M/100M/1G 4p SFP56 50G Power-to-Port 2xFan PSU TAA Bundle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0G02A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017679648 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2025 16:28:01
The date of the most recent change of the data-sheet in Icecat's system
White Paper (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quickspecs (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE Aruba Networking CX 6300M 48p 10M/100M/1G 4p SFP56 50G Power-to-Port 2xFan PSU TAA Bundle
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3 SNMP v2c, SNMP v3, RMON
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48 Console port: USB
  • - 10G support
  • - MAC address table: 32768 entries Switching capacity: 496 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting Stackable
  • - AC Power supply included
More>>>
High Performance and Power

The HPE Aruba Networking CX 6300 Switch Series uses a fully distributed architecture with Gen7 ASICs that deliver very low latency, increased packet buffering, and adaptive power consumption. All switching and routing are wire-speed to meet the demands of bandwidth-intensive applications.
HPE Aruba Networking Virtual Switching Framework (VSF) allows you to quickly grow your network using high performance front plane stacking. Four built-in uplinks support speeds of up to 10, 25, 50, and 100 GbE for a total of 200 to 400 Gbps of stacking throughput per switch.
CX 6300 Series switches may be deployed in a 2-member active-active design using HPE Aruba Networking Virtual Switching Extension (VSX) and an inter-switch link (ISL) for a high availability solution that maintains state synchronization and an independent control plane across both switches. [2]
Deploy wireless access points and IoT devices with CX 6300 Series models that offer high density HPE Smart Rate Multi-Gigabit Ethernet with Class 4 (30W), Class 6 (60W), and Class 8 (90W) PoE on each port (720W, 1440W, and 2880W max PoE budget options).
CX 6300L stackable, high-performance Layer 2-only switches with static routing available for customers needing scalability, high-capacity, and cost-effective connectivity in the access layer.

Automation and Analytics

The HPE Aruba Networking CX 6300 Switch Series delivers unparalleled visibility with built-in analytics for real-time monitoring and a Time Series Database that stores configuration and operational state data, making it available to quickly resolve network issues.
Streamline network configurations at scale and provide AI-powered problem resolution for critical infrastructure platform with new AI insights in HPE Aruba Networking Central.
The HPE Aruba Networking CX Network Analytics Engine (NAE) automatically interrogates and analyzes events that can impact network health. Advanced telemetry, automation help identify and troubleshoot network, system, application, and security issues through CLI, Python agents, and REST API.
HPE Aruba Networking Switch Multi-Edit Software introduces automation that allows for rapid network-wide changes, and ensures policy conformance post network updates. Intelligent capabilities include search, edit, validation (including conformance checking), deployment, and audit features.
Import switch information into HPE Aruba Networking Switch Multi-Edit Software for simplified configuration management and to continual conformance validation.

Unified Management and Smarter Segmentation

The HPE Aruba Networking CX 6300 Switch Series is supported on HPE Aruba Networking Central for single point of control management that delivers enhanced network visibility and an expanded AI toolset, addressing the scale and demands of the most mission-critical environments.
Dynamic Segmentation that automatically applies and enforces user, device, and application-aware policies on HPE Aruba Networking wired and wireless infrastructures.
Automated device profiling, role-based access control, and Layer 7 firewall features deliver enhanced visibility and performance for a better end-user experience and streamlined IT operations. Application recognition and control available through CX Advanced Feature Pack [1].
Switch-to-switch tunnels enable scalable multi-tenancy support with VXLAN to VRF mapping, while allowing policy application via user roles [1].
Reduce manual IT operation tasks around initial deployment or on-going configuration changes to accommodate adds, moves, and changes with colorless ports using local user roles and local-MAC-Authentication (LMA).

HPE Aruba Networking Data Center Networking Solution [1]

Hewlett Packard Enterprise offers customers highly differentiated pre-engineered IT infrastructure solutions that span a wide variety HPE Compute, HPE Storage, HPE Networking that span virtualization, vSAN, HCI, HPC, MCS, Microsoft, SAP HANA, VMware, Nutanix application and IaaS service offerings.
The 10/25 and 40/100G CX switches can be deployed as part of an HPE integrated and mixed compute, storage and networking configuration and deployments.
These ready-to-deploy, integrated IT data center solutions help simplify and speed IT service delivery while reducing the time, risk, and expertise needed to deploy complex solutions.
Use these new tracking SKUs (R9FXXX) when CX switches are included in HPE integrated and mixed compute, storage and networking configuration and deployments.

Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)